Visual Sound, Inc. 4" FULL-RANGE SURFACE-MOUNT SPEAKER SM400i

Description
SoundTube Entertainment, Inc. 4" FULL-RANGE SURFACE-MOUNT SPEAKER Included with every new SM400i speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Tool-free Stealth™ u-bracket mounting system provides fast & secure installation included with each SM400i speaker. Vertical and horizontal pivoting offer precision aiming for indoor & outdoor applications. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille, Weatherized components and terminal weather boot allow for indoor or outdoor installations. Optional port plugs provided for added weather resistance. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.
Description
SoundTube Entertainment, Inc. 4" FULL-RANGE SURFACE-MOUNT SPEAKER Included with every new SM400i speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Tool-free Stealth™ u-bracket mounting system provides fast & secure installation included with each SM400i speaker. Vertical and horizontal pivoting offer precision aiming for indoor & outdoor applications. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille, Weatherized components and terminal weather boot allow for indoor or outdoor installations. Optional port plugs provided for added weather resistance. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" FULL-RANGE SURFACE-MOUNT SPEAKER
SM400i
4" FULL-RANGE SURFACE-MOUNT SPEAKER SM400i
SoundTube Entertainment, Inc. 4" FULL-RANGE SURFACE-MOUNT SPEAKER Included with every new SM400i speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Tool-free Stealth™ u-bracket mounting system provides fast & secure installation included with each SM400i speaker. Vertical and horizontal pivoting offer precision aiming for indoor & outdoor applications. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille, Weatherized components and terminal weather boot allow for indoor or outdoor installations. Optional port plugs provided for added weather resistance. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.

SoundTube Entertainment, Inc.

4" FULL-RANGE SURFACE-MOUNT SPEAKER

  • Included with every new SM400i speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist.
  • Tool-free Stealth™ u-bracket mounting system provides fast & secure installation included with each SM400i speaker.
  • Vertical and horizontal pivoting offer precision aiming for indoor & outdoor applications.
  • New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning.
  • 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct.
  • High-frequency driver protection with automatic reset.
  • Durable construction, powder-coated grille, Weatherized components and terminal weather boot allow for indoor or outdoor installations.
  • Optional port plugs provided for added weather resistance.
  • May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM400i
Product Name 4" FULL-RANGE SURFACE-MOUNT SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7675377 - RS Components, Ltd.
Specs
Size 1.25 inch (32 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CM Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 103 dB
Size 0.33 inch (8 mm)
View Details