Visual Sound, Inc. Multi-Purpose Condenser Microphone SM27

Description
Shure Incorporated The SM27 is a rugged and versatile large-diaphragm, side-address cardioid microphone, with low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio. Uniform cardioid pattern for superior off axis rejection Superior transient response from a low-mass large Mylar® diaphragm Flat, neutral frequency response for natural reproduction on stage or in the studio 3-position switchable low-frequency filter helps reduce unwanted background noise or counteract proximity effect for consistent, extended low-end Durable metal construction. Three separate mesh layers reduces wind and breath noise. 15dB pad for performance consistency across a wider range of high SPL sources SM27-SC includes a rubber suspension shock mount ideal for isolating stand vibrations in recording applications, and a velveteen storage pouch that protects the microphone when not in use.
Description
Shure Incorporated The SM27 is a rugged and versatile large-diaphragm, side-address cardioid microphone, with low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio. Uniform cardioid pattern for superior off axis rejection Superior transient response from a low-mass large Mylar® diaphragm Flat, neutral frequency response for natural reproduction on stage or in the studio 3-position switchable low-frequency filter helps reduce unwanted background noise or counteract proximity effect for consistent, extended low-end Durable metal construction. Three separate mesh layers reduces wind and breath noise. 15dB pad for performance consistency across a wider range of high SPL sources SM27-SC includes a rubber suspension shock mount ideal for isolating stand vibrations in recording applications, and a velveteen storage pouch that protects the microphone when not in use.

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Condenser Microphone - SM27 - Visual Sound, Inc.
Broomall, PA, USA
Multi-Purpose Condenser Microphone
SM27
Multi-Purpose Condenser Microphone SM27
Shure Incorporated The SM27 is a rugged and versatile large-diaphragm, side-address cardioid microphone, with low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio. Uniform cardioid pattern for superior off axis rejection Superior transient response from a low-mass large Mylar® diaphragm Flat, neutral frequency response for natural reproduction on stage or in the studio 3-position switchable low-frequency filter helps reduce unwanted background noise or counteract proximity effect for consistent, extended low-end Durable metal construction. Three separate mesh layers reduces wind and breath noise. 15dB pad for performance consistency across a wider range of high SPL sources SM27-SC includes a rubber suspension shock mount ideal for isolating stand vibrations in recording applications, and a velveteen storage pouch that protects the microphone when not in use.

Shure Incorporated

The SM27 is a rugged and versatile large-diaphragm, side-address cardioid microphone, with low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio.

  • Uniform cardioid pattern for superior off axis rejection
  • Superior transient response from a low-mass large Mylar® diaphragm
  • Flat, neutral frequency response for natural reproduction on stage or in the studio
  • 3-position switchable low-frequency filter helps reduce unwanted background noise or counteract proximity effect for consistent, extended low-end
  • Durable metal construction.
  • Three separate mesh layers reduces wind and breath noise.
  • 15dB pad for performance consistency across a wider range of high SPL sources
  • SM27-SC includes a rubber suspension shock mount ideal for isolating stand vibrations in recording applications, and a velveteen storage pouch that protects the microphone when not in use.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM27
Product Name Multi-Purpose Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details