Visual Sound, Inc. Multi-Purpose Condenser Microphone with Suspension Shock Mount and Storage Pouch SM27-SC

Description
Shure Incorporated The SM27-SC is a rugged and versatile large-diaphragm, side-address cardioid microphone, with low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio. Uniform cardioid pattern for superior off axis rejection Superior transient response from a low-mass large Mylar® diaphragm Flat, neutral frequency response for natural reproduction on stage or in the studio 3-position switchable low-frequency filter helps reduce unwanted background noise or counteract proximity effect for consistent, extended low-end Durable metal construction. Three separate mesh layers reduces wind and breath noise. 15dB pad for performance consistency across a wider range of high SPL sources SM27-SC includes a rubber suspension shock mount ideal for isolating stand vibrations in recording applications, and a velveteen storage pouch that protects the microphone when not in use.
Description
Shure Incorporated The SM27-SC is a rugged and versatile large-diaphragm, side-address cardioid microphone, with low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio. Uniform cardioid pattern for superior off axis rejection Superior transient response from a low-mass large Mylar® diaphragm Flat, neutral frequency response for natural reproduction on stage or in the studio 3-position switchable low-frequency filter helps reduce unwanted background noise or counteract proximity effect for consistent, extended low-end Durable metal construction. Three separate mesh layers reduces wind and breath noise. 15dB pad for performance consistency across a wider range of high SPL sources SM27-SC includes a rubber suspension shock mount ideal for isolating stand vibrations in recording applications, and a velveteen storage pouch that protects the microphone when not in use.

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose Condenser Microphone with Suspension Shock Mount and Storage Pouch - SM27-SC - Visual Sound, Inc.
Broomall, PA, USA
Multi-Purpose Condenser Microphone with Suspension Shock Mount and Storage Pouch
SM27-SC
Multi-Purpose Condenser Microphone with Suspension Shock Mount and Storage Pouch SM27-SC
Shure Incorporated The SM27-SC is a rugged and versatile large-diaphragm, side-address cardioid microphone, with low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio. Uniform cardioid pattern for superior off axis rejection Superior transient response from a low-mass large Mylar® diaphragm Flat, neutral frequency response for natural reproduction on stage or in the studio 3-position switchable low-frequency filter helps reduce unwanted background noise or counteract proximity effect for consistent, extended low-end Durable metal construction. Three separate mesh layers reduces wind and breath noise. 15dB pad for performance consistency across a wider range of high SPL sources SM27-SC includes a rubber suspension shock mount ideal for isolating stand vibrations in recording applications, and a velveteen storage pouch that protects the microphone when not in use.

Shure Incorporated

The SM27-SC is a rugged and versatile large-diaphragm, side-address cardioid microphone, with low self-noise and extended frequency response that picks up vocal and instrument nuances with clarity. Durable Shure construction features three separate mesh layers that reduce wind and breath noise. Equally comfortable on stage or in the studio.

  • Uniform cardioid pattern for superior off axis rejection
  • Superior transient response from a low-mass large Mylar® diaphragm
  • Flat, neutral frequency response for natural reproduction on stage or in the studio
  • 3-position switchable low-frequency filter helps reduce unwanted background noise or counteract proximity effect for consistent, extended low-end
  • Durable metal construction.
  • Three separate mesh layers reduces wind and breath noise.
  • 15dB pad for performance consistency across a wider range of high SPL sources
  • SM27-SC includes a rubber suspension shock mount ideal for isolating stand vibrations in recording applications, and a velveteen storage pouch that protects the microphone when not in use.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SM27-SC
Product Name Multi-Purpose Condenser Microphone with Suspension Shock Mount and Storage Pouch
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details