Visual Sound, Inc. 12 Inch 2-way Floor Monitor SM12V

Description
Yamaha Commercial Audio Systems, Inc. The model SM12V is a Loudspeaker with 12 Inch 2-way floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 12 inch 2-way floor monitor Low profile design Can easily be used as a main speaker Awesome vocal monitor
Description
Yamaha Commercial Audio Systems, Inc. The model SM12V is a Loudspeaker with 12 Inch 2-way floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 12 inch 2-way floor monitor Low profile design Can easily be used as a main speaker Awesome vocal monitor

Suppliers

Company
Product
Description
Supplier Links
12 Inch 2-way Floor Monitor - SM12V - Visual Sound, Inc.
Broomall, PA, USA
12 Inch 2-way Floor Monitor
SM12V
12 Inch 2-way Floor Monitor SM12V
Yamaha Commercial Audio Systems, Inc. The model SM12V is a Loudspeaker with 12 Inch 2-way floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 12 inch 2-way floor monitor Low profile design Can easily be used as a main speaker Awesome vocal monitor

Yamaha Commercial Audio Systems, Inc.

The model SM12V is a Loudspeaker with 12 Inch 2-way floor monitor which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements.

  • 12 inch 2-way floor monitor
  • Low profile design
  • Can easily be used as a main speaker
  • Awesome vocal monitor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM12V
Product Name 12 Inch 2-way Floor Monitor
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
PLS Full range, 2.5
Specs
Nominal Power 10 watts
Sensitivity 84.6 dB
Resonance Frequency 117 Hz
View Details
2 suppliers
WX 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details