Visual Sound, Inc. Active Monitor with Built-in 240W Peak Bi-amped Power SM-300A

Description
Nady Systems, Inc. - Pro Audio The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *1/4" balanced/unbalanced TRS inputs.
Description
Nady Systems, Inc. - Pro Audio The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *1/4" balanced/unbalanced TRS inputs.

Suppliers

Company
Product
Description
Supplier Links
Active Monitor with Built-in 240W Peak Bi-amped Power - SM-300A - Visual Sound, Inc.
Broomall, PA, USA
Active Monitor with Built-in 240W Peak Bi-amped Power
SM-300A
Active Monitor with Built-in 240W Peak Bi-amped Power SM-300A
Nady Systems, Inc. - Pro Audio The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *1/4" balanced/unbalanced TRS inputs.

Nady Systems, Inc. - Pro Audio

The SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios.

Offering exceptional quality and ultra-detailed sound, solid construction, and unbeatable affordability, the SM Series speakers from Nady are the best value available in studio monitors - and perfect for all pro and project studios. *Clear, transparent sound and full linear frequency response (35Hz - 20KHz). *Vertically aligned 2-way nearfield monitor with 6.5"/8" (SM-120 & SM-250A/SM-300A) woofer and 1" Ferro fluid-cooled soft dome shielded tweeter - both magnetically shielded. *Bass-reflex loaded with 2" tuned cylindrical port. Curved front baffle for reduced HF diffraction effects and excellent imaging. *Heavy-duty cabinet construction, with 1.5" thick front baffle. *1/4" balanced/unbalanced TRS inputs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SM-300A
Product Name Active Monitor with Built-in 240W Peak Bi-amped Power
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 1812071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details