Visual Sound, Inc. UHF Wireless Handheld System with SLX2/BETA87C Handheld Transmitter and BETA87C Microphone SLX24/BETA87C

Description
Shure Incorporated The model SLX24/BETA87C is an UHF Wireless Handheld System with Beta 87C Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System, Includes SLX2/Beta87C Handheld Transmitter and SLX4 Diversity Receiver. The Beta 87C adds warmth to the frequency response preferred by in-ear users.
Description
Shure Incorporated The model SLX24/BETA87C is an UHF Wireless Handheld System with Beta 87C Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System, Includes SLX2/Beta87C Handheld Transmitter and SLX4 Diversity Receiver. The Beta 87C adds warmth to the frequency response preferred by in-ear users.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Handheld System with SLX2/BETA87C Handheld Transmitter and BETA87C Microphone - SLX24/BETA87C - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Handheld System with SLX2/BETA87C Handheld Transmitter and BETA87C Microphone
SLX24/BETA87C
UHF Wireless Handheld System with SLX2/BETA87C Handheld Transmitter and BETA87C Microphone SLX24/BETA87C
Shure Incorporated The model SLX24/BETA87C is an UHF Wireless Handheld System with Beta 87C Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver. SLX Wireless Handheld System, Includes SLX2/Beta87C Handheld Transmitter and SLX4 Diversity Receiver. The Beta 87C adds warmth to the frequency response preferred by in-ear users.

Shure Incorporated

The model SLX24/BETA87C is an UHF Wireless Handheld System with Beta 87C Microphone Cartridge, SLX2 Transmitter and SLX4 Diversity Receiver.

SLX Wireless Handheld System, Includes SLX2/Beta87C Handheld Transmitter and SLX4 Diversity Receiver. The Beta 87C adds warmth to the frequency response preferred by in-ear users.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLX24/BETA87C
Product Name UHF Wireless Handheld System with SLX2/BETA87C Handheld Transmitter and BETA87C Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details