Visual Sound, Inc. UHF Wireless Lavalier System, with SLX1 and WL93 Omnidirectional Micro-Lavalier Microphone SLX14/93

Description
Shure Incorporated The model SLX14/93 is an UHF Wireless Lavalier System with WL93 Omnidirectional Micro-Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. SLX Wireless Lavalier System, Includes WL93 Micro-Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. Features an omnidirectional miniature condenser mic for speech applications.
Description
Shure Incorporated The model SLX14/93 is an UHF Wireless Lavalier System with WL93 Omnidirectional Micro-Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. SLX Wireless Lavalier System, Includes WL93 Micro-Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. Features an omnidirectional miniature condenser mic for speech applications.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Lavalier System, with SLX1 and WL93 Omnidirectional Micro-Lavalier Microphone - SLX14/93 - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Lavalier System, with SLX1 and WL93 Omnidirectional Micro-Lavalier Microphone
SLX14/93
UHF Wireless Lavalier System, with SLX1 and WL93 Omnidirectional Micro-Lavalier Microphone SLX14/93
Shure Incorporated The model SLX14/93 is an UHF Wireless Lavalier System with WL93 Omnidirectional Micro-Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. SLX Wireless Lavalier System, Includes WL93 Micro-Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. Features an omnidirectional miniature condenser mic for speech applications.

Shure Incorporated

The model SLX14/93 is an UHF Wireless Lavalier System with WL93 Omnidirectional Micro-Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver.

SLX Wireless Lavalier System, Includes WL93 Micro-Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. Features an omnidirectional miniature condenser mic for speech applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLX14/93
Product Name UHF Wireless Lavalier System, with SLX1 and WL93 Omnidirectional Micro-Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details