Visual Sound, Inc. UHF Wireless Lavalier System, with SLX1 and WL184 Microflex Supercardioid Lavalier Microphone SLX14/84

Description
Shure Incorporated The model SLX14/84 is an UHF Wireless Lavalier System with WL184 Microflex Supercardioid Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. SLX Wireless Lavalier System, Includes WL184 Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. Features a premium supercardioid condenser mic for speech applications.
Description
Shure Incorporated The model SLX14/84 is an UHF Wireless Lavalier System with WL184 Microflex Supercardioid Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. SLX Wireless Lavalier System, Includes WL184 Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. Features a premium supercardioid condenser mic for speech applications.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Lavalier System, with SLX1 and WL184 Microflex Supercardioid Lavalier Microphone - SLX14/84 - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Lavalier System, with SLX1 and WL184 Microflex Supercardioid Lavalier Microphone
SLX14/84
UHF Wireless Lavalier System, with SLX1 and WL184 Microflex Supercardioid Lavalier Microphone SLX14/84
Shure Incorporated The model SLX14/84 is an UHF Wireless Lavalier System with WL184 Microflex Supercardioid Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. SLX Wireless Lavalier System, Includes WL184 Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. Features a premium supercardioid condenser mic for speech applications.

Shure Incorporated

The model SLX14/84 is an UHF Wireless Lavalier System with WL184 Microflex Supercardioid Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver.

SLX Wireless Lavalier System, Includes WL184 Lavalier Microphone, SLX1 Bodypack Transmitter and SLX4 Diversity Receiver. Features a premium supercardioid condenser mic for speech applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SLX14/84
Product Name UHF Wireless Lavalier System, with SLX1 and WL184 Microflex Supercardioid Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details