Visual Sound, Inc. Baffle-8in Spkr, MDF, Surface, 10.55in H x 9.469in W x 5.5in D SL8-W

Description
Lowell Manufacturing Company SL8-W: square wood-laminate wall baffle with sloped front and black cloth grille (speaker not included). 10.55"H x 9.47"W x 5.5"D. Imported.
Description
Lowell Manufacturing Company SL8-W: square wood-laminate wall baffle with sloped front and black cloth grille (speaker not included). 10.55"H x 9.47"W x 5.5"D. Imported.

Suppliers

Company
Product
Description
Supplier Links
Baffle-8in Spkr, MDF, Surface, 10.55in H x 9.469in W x 5.5in D - SL8-W - Visual Sound, Inc.
Broomall, PA, USA
Baffle-8in Spkr, MDF, Surface, 10.55in H x 9.469in W x 5.5in D
SL8-W
Baffle-8in Spkr, MDF, Surface, 10.55in H x 9.469in W x 5.5in D SL8-W
Lowell Manufacturing Company SL8-W: square wood-laminate wall baffle with sloped front and black cloth grille (speaker not included). 10.55"H x 9.47"W x 5.5"D. Imported.

Lowell Manufacturing Company

SL8-W: square wood-laminate wall baffle with sloped front and black cloth grille (speaker not included). 10.55"H x 9.47"W x 5.5"D. Imported.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SL8-W
Product Name Baffle-8in Spkr, MDF, Surface, 10.55in H x 9.469in W x 5.5in D
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 4539007 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details