Visual Sound, Inc. STARLIFT - 47" DIAGONAL (1.78:1 / 16:9) - STARGLAS 60 SL47HSG60AR

Description
Stewart Filmscreen Corp. Stewart has expanded the StarGlas line to include StarLift, a special motorized lift allowing StarGlas to remain hidden when not in use. With StarGlas, ambient light is not an issue so it can be placed virtually anywhere and still deliver a fantastic image. With a push of a button, the screen can arise from virtually anywhere. LCD and plasma TV's have limited screen sizes. However, with StarLift, screen sizes can be much larger, creating a high-end alternative to flat panel TV's. The image quality StarGlas provides is absolutely stunning, even within environments where ambient light may be a concern. Experience "Images Everywhere" with StarGlas. Stewart Filmscreen offers precision projection products & solutions to provide unsurpassed image quality to audiences worldwide. Stewart Filmscreen is synonymous for superior quality, custom craftsmanship, and excellent customer service. Since every Stewart product is handcrafted, custom sizes & configurations are easily accommodated. Contact your local Stewart Representative today and let us build one for you! Lift consists of welded structural lightweight aluminum Precision CNC machined dual rack and pinion drive system 115 volt motor with over-loaded protection (220v option available) 1- 2.5 amp maximum current draw Adjustable upper and lower limit switches Equipped with manual over-ride system Consists of Stewart's StarGlas 60, largest black screen available in the visual display market Ambient light resistant Standard anti-reflective (AR) coating Qualifies as safety glass - Extremely durable Glass thickness: ½" Gain: 0.60 Half Gain: 47° StarGlas is manufactured under U.S. Patent 7,253,395
Description
Stewart Filmscreen Corp. Stewart has expanded the StarGlas line to include StarLift, a special motorized lift allowing StarGlas to remain hidden when not in use. With StarGlas, ambient light is not an issue so it can be placed virtually anywhere and still deliver a fantastic image. With a push of a button, the screen can arise from virtually anywhere. LCD and plasma TV's have limited screen sizes. However, with StarLift, screen sizes can be much larger, creating a high-end alternative to flat panel TV's. The image quality StarGlas provides is absolutely stunning, even within environments where ambient light may be a concern. Experience "Images Everywhere" with StarGlas. Stewart Filmscreen offers precision projection products & solutions to provide unsurpassed image quality to audiences worldwide. Stewart Filmscreen is synonymous for superior quality, custom craftsmanship, and excellent customer service. Since every Stewart product is handcrafted, custom sizes & configurations are easily accommodated. Contact your local Stewart Representative today and let us build one for you! Lift consists of welded structural lightweight aluminum Precision CNC machined dual rack and pinion drive system 115 volt motor with over-loaded protection (220v option available) 1- 2.5 amp maximum current draw Adjustable upper and lower limit switches Equipped with manual over-ride system Consists of Stewart's StarGlas 60, largest black screen available in the visual display market Ambient light resistant Standard anti-reflective (AR) coating Qualifies as safety glass - Extremely durable Glass thickness: ½" Gain: 0.60 Half Gain: 47° StarGlas is manufactured under U.S. Patent 7,253,395

Suppliers

Company
Product
Description
Supplier Links
STARLIFT - 47
Broomall, PA, USA
STARLIFT - 47" DIAGONAL (1.78:1 / 16:9) - STARGLAS 60
SL47HSG60AR
STARLIFT - 47" DIAGONAL (1.78:1 / 16:9) - STARGLAS 60 SL47HSG60AR
Stewart Filmscreen Corp. Stewart has expanded the StarGlas line to include StarLift, a special motorized lift allowing StarGlas to remain hidden when not in use. With StarGlas, ambient light is not an issue so it can be placed virtually anywhere and still deliver a fantastic image. With a push of a button, the screen can arise from virtually anywhere. LCD and plasma TV's have limited screen sizes. However, with StarLift, screen sizes can be much larger, creating a high-end alternative to flat panel TV's. The image quality StarGlas provides is absolutely stunning, even within environments where ambient light may be a concern. Experience "Images Everywhere" with StarGlas. Stewart Filmscreen offers precision projection products & solutions to provide unsurpassed image quality to audiences worldwide. Stewart Filmscreen is synonymous for superior quality, custom craftsmanship, and excellent customer service. Since every Stewart product is handcrafted, custom sizes & configurations are easily accommodated. Contact your local Stewart Representative today and let us build one for you! Lift consists of welded structural lightweight aluminum Precision CNC machined dual rack and pinion drive system 115 volt motor with over-loaded protection (220v option available) 1- 2.5 amp maximum current draw Adjustable upper and lower limit switches Equipped with manual over-ride system Consists of Stewart's StarGlas 60, largest black screen available in the visual display market Ambient light resistant Standard anti-reflective (AR) coating Qualifies as safety glass - Extremely durable Glass thickness: ½" Gain: 0.60 Half Gain: 47° StarGlas is manufactured under U.S. Patent 7,253,395

Stewart Filmscreen Corp.

Stewart has expanded the StarGlas line to include StarLift, a special motorized lift allowing StarGlas to remain hidden when not in use. With StarGlas, ambient light is not an issue so it can be placed virtually anywhere and still deliver a fantastic image. With a push of a button, the screen can arise from virtually anywhere. LCD and plasma TV's have limited screen sizes. However, with StarLift, screen sizes can be much larger, creating a high-end alternative to flat panel TV's. The image quality StarGlas provides is absolutely stunning, even within environments where ambient light may be a concern. Experience "Images Everywhere" with StarGlas. Stewart Filmscreen offers precision projection products & solutions to provide unsurpassed image quality to audiences worldwide. Stewart Filmscreen is synonymous for superior quality, custom craftsmanship, and excellent customer service. Since every Stewart product is handcrafted, custom sizes & configurations are easily accommodated. Contact your local Stewart Representative today and let us build one for you!

  • Lift consists of welded structural lightweight aluminum
  • Precision CNC machined dual rack and pinion drive system
  • 115 volt motor with over-loaded protection (220v option available)
  • 1- 2.5 amp maximum current draw
  • Adjustable upper and lower limit switches
  • Equipped with manual over-ride system
  • Consists of Stewart's StarGlas 60, largest black screen available in the visual display market
  • Ambient light resistant
  • Standard anti-reflective (AR) coating
  • Qualifies as safety glass - Extremely durable
  • Glass thickness: ½"
  • Gain: 0.60
  • Half Gain: 47°
  • StarGlas is manufactured under U.S. Patent 7,253,395
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number SL47HSG60AR
Product Name STARLIFT - 47" DIAGONAL (1.78:1 / 16:9) - STARGLAS 60
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details