Daisy Data Displays, Inc. Hazardous Panel Mount Monitor 2570 Series

Description
Panel Mount hazardous monitor with LCD, color display, can be used for rack mount or panel mount applications. FM Approved, Class I, Division 2, Group A-D, Non-Incendive (non-purge), NEMA 4X stainless steel bezel. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous monitor to fit all your hazardous needs. FM-Approved for Class I, Division 2, Group A-D. NEMA 4X Stainless Steel Faceplate, Suitable for Many Industrial Applications Including the Food, Pharmaceutical and Petrochemical Industry Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements for Operator Interface Power Supply (110 VAC) Included Standard Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window
Description
Panel Mount hazardous monitor with LCD, color display, can be used for rack mount or panel mount applications. FM Approved, Class I, Division 2, Group A-D, Non-Incendive (non-purge), NEMA 4X stainless steel bezel. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous monitor to fit all your hazardous needs. FM-Approved for Class I, Division 2, Group A-D. NEMA 4X Stainless Steel Faceplate, Suitable for Many Industrial Applications Including the Food, Pharmaceutical and Petrochemical Industry Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements for Operator Interface Power Supply (110 VAC) Included Standard Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window

Suppliers

Company
Product
Description
Supplier Links
Hazardous Panel Mount Monitor - 2570 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Hazardous Panel Mount Monitor
2570 Series
Hazardous Panel Mount Monitor 2570 Series
Panel Mount hazardous monitor with LCD, color display, can be used for rack mount or panel mount applications. FM Approved, Class I, Division 2, Group A-D, Non-Incendive (non-purge), NEMA 4X stainless steel bezel. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous monitor to fit all your hazardous needs. FM-Approved for Class I, Division 2, Group A-D. NEMA 4X Stainless Steel Faceplate, Suitable for Many Industrial Applications Including the Food, Pharmaceutical and Petrochemical Industry Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0" Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements for Operator Interface Power Supply (110 VAC) Included Standard Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit Impact Resistant Polycarbonate Viewing Window

Panel Mount hazardous monitor with LCD, color display, can be used for rack mount or panel mount applications. FM Approved, Class I, Division 2, Group A-D, Non-Incendive (non-purge), NEMA 4X stainless steel bezel. Optional KVM extender allows you to setup your PC in a safe area and run a category 5 cable to the hazardous monitor on your plant floor. A variety of other options are also available so you can customize this hazardous monitor to fit all your hazardous needs.

  • FM-Approved for Class I, Division 2, Group A-D. NEMA 4X Stainless Steel Faceplate, Suitable for Many Industrial Applications Including the Food, Pharmaceutical and Petrochemical Industry
  • Displays Feature On Screen Display (OSD) for Contrast, Color Balance and Other Adjustments
  • Active Matrix (TFT) Flat Panel Display in 15.0" and 19.0"
  • Flat Panel Technology Reduces Power Consumption, Heat Generation and Space Requirements for Operator Interface
  • Power Supply (110 VAC) Included Standard
  • Viewing Cone up to 170°, Resolutions to 1280x1024, up to 350 Nits Standard Brightness and Color Depth to 24-Bit
  • Impact Resistant Polycarbonate Viewing Window
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Video Displays
Product Number 2570 Series
Product Name Hazardous Panel Mount Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540008 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
19
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details