Visual Sound, Inc. Replacement shotgun accessories Shotgun access.: SMH-1

Description
Azden Corporation - SMH-1 fits the SGM-1X and SGM-2X and SGM-1000. Weight 1.00 lbs.... Replacement shotgun accessories - SMH-1 fits the SGM-1X and SGM-2X and SGM-1000. Weight 1.00 lbs.
Description
Azden Corporation - SMH-1 fits the SGM-1X and SGM-2X and SGM-1000. Weight 1.00 lbs.... Replacement shotgun accessories - SMH-1 fits the SGM-1X and SGM-2X and SGM-1000. Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement shotgun accessories
Shotgun access.: SMH-1
Replacement shotgun accessories Shotgun access.: SMH-1
Azden Corporation - SMH-1 fits the SGM-1X and SGM-2X and SGM-1000. Weight 1.00 lbs.... Replacement shotgun accessories - SMH-1 fits the SGM-1X and SGM-2X and SGM-1000. Weight 1.00 lbs.

Azden Corporation - SMH-1 fits the SGM-1X and SGM-2X and SGM-1000. Weight 1.00 lbs....

Replacement shotgun accessories - SMH-1 fits the SGM-1X and SGM-2X and SGM-1000. Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Shotgun access.: SMH-1
Product Name Replacement shotgun accessories
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details