Visual Sound, Inc. Shoe-mount for SGM-X Shoe-mount for SGM-X

Description
Azden Corporation Replacement shoe-mount for SGM-X only. Weight: 1.00 lbs
Description
Azden Corporation Replacement shoe-mount for SGM-X only. Weight: 1.00 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Shoe-mount for SGM-X
Shoe-mount for SGM-X
Shoe-mount for SGM-X Shoe-mount for SGM-X
Azden Corporation Replacement shoe-mount for SGM-X only. Weight: 1.00 lbs

Azden Corporation

Replacement shoe-mount for SGM-X only. Weight: 1.00 lbs

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Shoe-mount for SGM-X
Product Name Shoe-mount for SGM-X
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details