Visual Sound, Inc. STARGLAS 100 SG100AR

Description
Stewart Filmscreen Corp. StarGlas, a truly revolutionary rear projection screen of remarkable visual and structural properties. Many large-scale AV installations consist of a system set-up where multiple projectors are used to create a seamless image across a wide surface area. In video wall type applications where edge-blending may be required, uniformity plays a critical role. StarGlas 100, specifically developed for edge-blending applications, offers excellent white field uniformity and eliminates any potential "hot-spotting". This screen option also provides for a wider angle of view, which allows it to work exceptionally well with multiple projectors. Production sizes up to 126" x 204" [3200mm x 5182mm] Peak Gain: 1.0 (+/- 10%) Half Gain Viewing Angle: 53° Designed Specifically for Edge-Blending Applications Abrasion and Stain Resistant Blocks 100% of UV Light Qualifies as Safety Glass Standard Anti-Reflective (AR) Coating Dry-Erase Markers can be used without AR Coating Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®
Description
Stewart Filmscreen Corp. StarGlas, a truly revolutionary rear projection screen of remarkable visual and structural properties. Many large-scale AV installations consist of a system set-up where multiple projectors are used to create a seamless image across a wide surface area. In video wall type applications where edge-blending may be required, uniformity plays a critical role. StarGlas 100, specifically developed for edge-blending applications, offers excellent white field uniformity and eliminates any potential "hot-spotting". This screen option also provides for a wider angle of view, which allows it to work exceptionally well with multiple projectors. Production sizes up to 126" x 204" [3200mm x 5182mm] Peak Gain: 1.0 (+/- 10%) Half Gain Viewing Angle: 53° Designed Specifically for Edge-Blending Applications Abrasion and Stain Resistant Blocks 100% of UV Light Qualifies as Safety Glass Standard Anti-Reflective (AR) Coating Dry-Erase Markers can be used without AR Coating Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®

Suppliers

Company
Product
Description
Supplier Links
STARGLAS 100 - SG100AR - Visual Sound, Inc.
Broomall, PA, USA
STARGLAS 100
SG100AR
STARGLAS 100 SG100AR
Stewart Filmscreen Corp. StarGlas, a truly revolutionary rear projection screen of remarkable visual and structural properties. Many large-scale AV installations consist of a system set-up where multiple projectors are used to create a seamless image across a wide surface area. In video wall type applications where edge-blending may be required, uniformity plays a critical role. StarGlas 100, specifically developed for edge-blending applications, offers excellent white field uniformity and eliminates any potential "hot-spotting". This screen option also provides for a wider angle of view, which allows it to work exceptionally well with multiple projectors. Production sizes up to 126" x 204" [3200mm x 5182mm] Peak Gain: 1.0 (+/- 10%) Half Gain Viewing Angle: 53° Designed Specifically for Edge-Blending Applications Abrasion and Stain Resistant Blocks 100% of UV Light Qualifies as Safety Glass Standard Anti-Reflective (AR) Coating Dry-Erase Markers can be used without AR Coating Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®

Stewart Filmscreen Corp.

StarGlas, a truly revolutionary rear projection screen of remarkable visual and structural properties.

Many large-scale AV installations consist of a system set-up where multiple projectors are used to create a seamless image across a wide surface area. In video wall type applications where edge-blending may be required, uniformity plays a critical role. StarGlas 100, specifically developed for edge-blending applications, offers excellent white field uniformity and eliminates any potential "hot-spotting". This screen option also provides for a wider angle of view, which allows it to work exceptionally well with multiple projectors.

  • Production sizes up to 126" x 204" [3200mm x 5182mm]
  • Peak Gain: 1.0 (+/- 10%)
  • Half Gain Viewing Angle: 53°
  • Designed Specifically for Edge-Blending Applications
  • Abrasion and Stain Resistant
  • Blocks 100% of UV Light
  • Qualifies as Safety Glass
  • Standard Anti-Reflective (AR) Coating
  • Dry-Erase Markers can be used without AR Coating
  • Manufactured under U.S. patent 7,253,953 by Stewart Filmscreen®
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number SG100AR
Product Name STARGLAS 100
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428538 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution SVGA (800 x 600)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; Serial Interface; VGA
Screen Resolution SXGA (1280 x 1024)
View Details