Visual Sound, Inc. Grille-8in Speaker, Steel, Screw Mount, 11.438in Sq, White SG-8

Description
Lowell Manufacturing Company SG-8: 11.44" square steel grille, 4 screws. Mounts to backbox CB84-SG and P68X-series
Description
Lowell Manufacturing Company SG-8: 11.44" square steel grille, 4 screws. Mounts to backbox CB84-SG and P68X-series

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Steel, Screw Mount, 11.438in Sq, White - SG-8 - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Steel, Screw Mount, 11.438in Sq, White
SG-8
Grille-8in Speaker, Steel, Screw Mount, 11.438in Sq, White SG-8
Lowell Manufacturing Company SG-8: 11.44" square steel grille, 4 screws. Mounts to backbox CB84-SG and P68X-series

Lowell Manufacturing Company

SG-8: 11.44" square steel grille, 4 screws. Mounts to backbox CB84-SG and P68X-series

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SG-8
Product Name Grille-8in Speaker, Steel, Screw Mount, 11.438in Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
Speakers - GBS-135F25AL02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 63 Hz
View Details