Visual Sound, Inc. Stereo Speaker Sensys DC2

Description
Tannoy/TGI North America, Inc. With the introduction of Sensys Tannoy has combined the core element of sound quality with the other equally essential ingredients, cutting edge technology, clean aesthetic design. With the introduction of Sensys Tannoy has combined the core element of sound quality with the other equally essential ingredients, cutting edge technology, clean aesthetic design and affordability, to produce a class leading range of exceptional loudspeakers. Avoiding visual tricks that often cause designs to quickly date, the refreshingly uncluttered appearance of Sensys is as reassuringly unpretentious as it is timeless. This enduring aesthetic appeal, together with the host of technological features incorporated to benefit the acoustic performance, ensures that the Sensys range offers stereo and multi channel A/V system solutions that will provide complete audio satisfaction for years to come. ENGAGE THE SENSES
Description
Tannoy/TGI North America, Inc. With the introduction of Sensys Tannoy has combined the core element of sound quality with the other equally essential ingredients, cutting edge technology, clean aesthetic design. With the introduction of Sensys Tannoy has combined the core element of sound quality with the other equally essential ingredients, cutting edge technology, clean aesthetic design and affordability, to produce a class leading range of exceptional loudspeakers. Avoiding visual tricks that often cause designs to quickly date, the refreshingly uncluttered appearance of Sensys is as reassuringly unpretentious as it is timeless. This enduring aesthetic appeal, together with the host of technological features incorporated to benefit the acoustic performance, ensures that the Sensys range offers stereo and multi channel A/V system solutions that will provide complete audio satisfaction for years to come. ENGAGE THE SENSES

Suppliers

Company
Product
Description
Supplier Links
Stereo Speaker - Sensys DC2 - Visual Sound, Inc.
Broomall, PA, USA
Stereo Speaker
Sensys DC2
Stereo Speaker Sensys DC2
Tannoy/TGI North America, Inc. With the introduction of Sensys Tannoy has combined the core element of sound quality with the other equally essential ingredients, cutting edge technology, clean aesthetic design. With the introduction of Sensys Tannoy has combined the core element of sound quality with the other equally essential ingredients, cutting edge technology, clean aesthetic design and affordability, to produce a class leading range of exceptional loudspeakers. Avoiding visual tricks that often cause designs to quickly date, the refreshingly uncluttered appearance of Sensys is as reassuringly unpretentious as it is timeless. This enduring aesthetic appeal, together with the host of technological features incorporated to benefit the acoustic performance, ensures that the Sensys range offers stereo and multi channel A/V system solutions that will provide complete audio satisfaction for years to come. ENGAGE THE SENSES

Tannoy/TGI North America, Inc.

With the introduction of Sensys Tannoy has combined the core element of sound quality with the other equally essential ingredients, cutting edge technology, clean aesthetic design.

With the introduction of Sensys Tannoy has combined the core element of sound quality with the other equally essential ingredients, cutting edge technology, clean aesthetic design and affordability, to produce a class leading range of exceptional loudspeakers. Avoiding visual tricks that often cause designs to quickly date, the refreshingly uncluttered appearance of Sensys is as reassuringly unpretentious as it is timeless. This enduring aesthetic appeal, together with the host of technological features incorporated to benefit the acoustic performance, ensures that the Sensys range offers stereo and multi channel A/V system solutions that will provide complete audio satisfaction for years to come. ENGAGE THE SENSES

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sensys DC2
Product Name Stereo Speaker
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - GBS-85N25PR03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 113 Hz
View Details