Visual Sound, Inc. Headworn Condenser Microphone SE50

Description
Samson Technologies Corp. The Samson SE50 Headworn Microphone is a low profile, miniature condenser microphone with a 2.5mm capsule that provides outstanding audio reproduction, making it perfect for presentation, fitness and other vocal applications.
Description
Samson Technologies Corp. The Samson SE50 Headworn Microphone is a low profile, miniature condenser microphone with a 2.5mm capsule that provides outstanding audio reproduction, making it perfect for presentation, fitness and other vocal applications.

Suppliers

Company
Product
Description
Supplier Links
Headworn Condenser Microphone - SE50 - Visual Sound, Inc.
Broomall, PA, USA
Headworn Condenser Microphone
SE50
Headworn Condenser Microphone SE50
Samson Technologies Corp. The Samson SE50 Headworn Microphone is a low profile, miniature condenser microphone with a 2.5mm capsule that provides outstanding audio reproduction, making it perfect for presentation, fitness and other vocal applications.

Samson Technologies Corp.

The Samson SE50 Headworn Microphone is a low profile, miniature condenser microphone with a 2.5mm capsule that provides outstanding audio reproduction, making it perfect for presentation, fitness and other vocal applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SE50
Product Name Headworn Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details