Visual Sound, Inc. Sound Columns SCW20

Description
Bogen Communications, Inc. The Bogen Models SCW20 and SCW35 are heavyduty sound columns designed for sound reinforcement in churches, theaters, auditoriums, and similar installations where it is necessary to cover a large area with a minimum number of speakers. The sound column consists of a vertical array of speakers in a specially-designed rectangular enclosure, and provides a more effective length of throw than conventional speakers, as well as a highly directional sound dispersion pattern for reduced reflection from the floor and ceiling of the hall. The precisely controlled dispersion pattern of these sound columns makes possible a maximum of uniformity in coverage of the desired area with minimum sound projected into undesired areas. The sound columns are constructed of sturdy particle board, acoustically lined and finished in a simulated oiled walnut. The removable rear panel (for access to the cone speakers) contains a polarized screw terminal strip and mounting plate for line-matching transformers. *20W and 35W models. *Works with 8-ohm speaker systems. *Four 5" speakers (SCW20) or six 6" speakers (SCW35). *Simulated walnut finish. *Particle board construction. *Controlled sound projection. *Clear and intelligible speech reproduction.
Description
Bogen Communications, Inc. The Bogen Models SCW20 and SCW35 are heavyduty sound columns designed for sound reinforcement in churches, theaters, auditoriums, and similar installations where it is necessary to cover a large area with a minimum number of speakers. The sound column consists of a vertical array of speakers in a specially-designed rectangular enclosure, and provides a more effective length of throw than conventional speakers, as well as a highly directional sound dispersion pattern for reduced reflection from the floor and ceiling of the hall. The precisely controlled dispersion pattern of these sound columns makes possible a maximum of uniformity in coverage of the desired area with minimum sound projected into undesired areas. The sound columns are constructed of sturdy particle board, acoustically lined and finished in a simulated oiled walnut. The removable rear panel (for access to the cone speakers) contains a polarized screw terminal strip and mounting plate for line-matching transformers. *20W and 35W models. *Works with 8-ohm speaker systems. *Four 5" speakers (SCW20) or six 6" speakers (SCW35). *Simulated walnut finish. *Particle board construction. *Controlled sound projection. *Clear and intelligible speech reproduction.

Suppliers

Company
Product
Description
Supplier Links
Sound Columns - SCW20 - Visual Sound, Inc.
Broomall, PA, USA
Sound Columns
SCW20
Sound Columns SCW20
Bogen Communications, Inc. The Bogen Models SCW20 and SCW35 are heavyduty sound columns designed for sound reinforcement in churches, theaters, auditoriums, and similar installations where it is necessary to cover a large area with a minimum number of speakers. The sound column consists of a vertical array of speakers in a specially-designed rectangular enclosure, and provides a more effective length of throw than conventional speakers, as well as a highly directional sound dispersion pattern for reduced reflection from the floor and ceiling of the hall. The precisely controlled dispersion pattern of these sound columns makes possible a maximum of uniformity in coverage of the desired area with minimum sound projected into undesired areas. The sound columns are constructed of sturdy particle board, acoustically lined and finished in a simulated oiled walnut. The removable rear panel (for access to the cone speakers) contains a polarized screw terminal strip and mounting plate for line-matching transformers. *20W and 35W models. *Works with 8-ohm speaker systems. *Four 5" speakers (SCW20) or six 6" speakers (SCW35). *Simulated walnut finish. *Particle board construction. *Controlled sound projection. *Clear and intelligible speech reproduction.

Bogen Communications, Inc.

The Bogen Models SCW20 and SCW35 are heavyduty sound columns designed for sound reinforcement in churches, theaters, auditoriums, and similar installations where it is necessary to cover a large area with a minimum number of speakers. The sound column consists of a vertical array of speakers in a specially-designed rectangular enclosure, and provides a more effective length of throw than conventional speakers, as well as a highly directional sound dispersion pattern for reduced reflection from the floor and ceiling of the hall. The precisely controlled dispersion pattern of these sound columns makes possible a maximum of uniformity in coverage of the desired area with minimum sound projected into undesired areas. The sound columns are constructed of sturdy particle board, acoustically lined and finished in a simulated oiled walnut. The removable rear panel (for access to the cone speakers) contains a polarized screw terminal strip and mounting plate for line-matching transformers. *20W and 35W models. *Works with 8-ohm speaker systems. *Four 5" speakers (SCW20) or six 6" speakers (SCW35). *Simulated walnut finish. *Particle board construction. *Controlled sound projection. *Clear and intelligible speech reproduction.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SCW20
Product Name Sound Columns
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details