Tymphany Corporation Speakers D27TG35-06

Description
5.49 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
5.49 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - D27TG35-06-ND - DigiKey
Thief River Falls, MN, United States
5.49 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round

5.49 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number D27TG35-06-ND
Product Name Speakers
Resonance Frequency 912 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Dual, Horizontally Opposed Speakers - DS1398 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
Speakers - DX20BF00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 822 Hz
View Details