Visual Sound, Inc. Three-Way Bi-Amp System Screen 3

Description
Martin Audio Limited The Screen 3 is a 3-way system, with dedicated mid-range and high frequency sections. Developed to meet the requirements of small to medium size screening rooms and post production suites that require the mid-range definition and intelligibility not achievable with a traditional 2-way system. Three-way design Very low distortion mid-range Very shallow profile 90 degree x 40 degree dispersion Application includes: Behind screen placement, Medium scale cinemas and Post production suites
Description
Martin Audio Limited The Screen 3 is a 3-way system, with dedicated mid-range and high frequency sections. Developed to meet the requirements of small to medium size screening rooms and post production suites that require the mid-range definition and intelligibility not achievable with a traditional 2-way system. Three-way design Very low distortion mid-range Very shallow profile 90 degree x 40 degree dispersion Application includes: Behind screen placement, Medium scale cinemas and Post production suites

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Three-Way Bi-Amp System
Screen 3
Three-Way Bi-Amp System Screen 3
Martin Audio Limited The Screen 3 is a 3-way system, with dedicated mid-range and high frequency sections. Developed to meet the requirements of small to medium size screening rooms and post production suites that require the mid-range definition and intelligibility not achievable with a traditional 2-way system. Three-way design Very low distortion mid-range Very shallow profile 90 degree x 40 degree dispersion Application includes: Behind screen placement, Medium scale cinemas and Post production suites

Martin Audio Limited

The Screen 3 is a 3-way system, with dedicated mid-range and high frequency sections. Developed to meet the requirements of small to medium size screening rooms and post production suites that require the mid-range definition and intelligibility not achievable with a traditional 2-way system.

  • Three-way design
  • Very low distortion mid-range
  • Very shallow profile
  • 90 degree x 40 degree dispersion
  • Application includes: Behind screen placement, Medium scale cinemas and Post production suites
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Screen 3
Product Name Three-Way Bi-Amp System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
V-Mini-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details