Visual Sound, Inc. 2M SC TO ST MM 3.0mm Duplex LSZH SC-ST-MM-2M

Description
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.
Description
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2M SC TO ST MM 3.0mm Duplex LSZH
SC-ST-MM-2M
2M SC TO ST MM 3.0mm Duplex LSZH SC-ST-MM-2M
Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Comprehensive

Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number SC-ST-MM-2M
Product Name 2M SC TO ST MM 3.0mm Duplex LSZH
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details