Visual Sound, Inc. Professional Camcorder Shoulder Case SC-D790

Description
Porta-Brace SHOULDER CASES are truly custom tailored protection for your camera. Foam padded. It is your "never without" rain protection. It is all about protecting your camera investment. The SHOULDER CASE is a custom tailored padded camera cover that protects the camera from bumps, hits and scratches. It also reduces the risk of camcorder damage due to precipitation, dust, and other harsh conditions. The case is securely wrapped and strapped around the camera for full time camera protection. The main body is a durable lamination of water repellent 1000 denier cordura, waterproof foam and soft nylon inside A RAINTOP covers the entire top of the camera including the lens. It provides protection against rain, sleet and snow as well as corrosive atmospheres such as, salt sea air and dusty environments. The waterproof raintop is permanently attached and stored in its own pocket. Never left behind. Your camcorder and SHOULDER CASE will fit snuggly into the Quick-Draw, Carry-On, Smuggler and Hiker cases. Built in Rain-Top Hide-away doors Padded, 1000D Cordura TM Protection Quick battery change Windows where you need them
Description
Porta-Brace SHOULDER CASES are truly custom tailored protection for your camera. Foam padded. It is your "never without" rain protection. It is all about protecting your camera investment. The SHOULDER CASE is a custom tailored padded camera cover that protects the camera from bumps, hits and scratches. It also reduces the risk of camcorder damage due to precipitation, dust, and other harsh conditions. The case is securely wrapped and strapped around the camera for full time camera protection. The main body is a durable lamination of water repellent 1000 denier cordura, waterproof foam and soft nylon inside A RAINTOP covers the entire top of the camera including the lens. It provides protection against rain, sleet and snow as well as corrosive atmospheres such as, salt sea air and dusty environments. The waterproof raintop is permanently attached and stored in its own pocket. Never left behind. Your camcorder and SHOULDER CASE will fit snuggly into the Quick-Draw, Carry-On, Smuggler and Hiker cases. Built in Rain-Top Hide-away doors Padded, 1000D Cordura TM Protection Quick battery change Windows where you need them

Suppliers

Company
Product
Description
Supplier Links
Professional Camcorder Shoulder Case - SC-D790 - Visual Sound, Inc.
Broomall, PA, USA
Professional Camcorder Shoulder Case
SC-D790
Professional Camcorder Shoulder Case SC-D790
Porta-Brace SHOULDER CASES are truly custom tailored protection for your camera. Foam padded. It is your "never without" rain protection. It is all about protecting your camera investment. The SHOULDER CASE is a custom tailored padded camera cover that protects the camera from bumps, hits and scratches. It also reduces the risk of camcorder damage due to precipitation, dust, and other harsh conditions. The case is securely wrapped and strapped around the camera for full time camera protection. The main body is a durable lamination of water repellent 1000 denier cordura, waterproof foam and soft nylon inside A RAINTOP covers the entire top of the camera including the lens. It provides protection against rain, sleet and snow as well as corrosive atmospheres such as, salt sea air and dusty environments. The waterproof raintop is permanently attached and stored in its own pocket. Never left behind. Your camcorder and SHOULDER CASE will fit snuggly into the Quick-Draw, Carry-On, Smuggler and Hiker cases. Built in Rain-Top Hide-away doors Padded, 1000D Cordura TM Protection Quick battery change Windows where you need them

Porta-Brace

SHOULDER CASES are truly custom tailored protection for your camera. Foam padded. It is your "never without" rain protection. It is all about protecting your camera investment.

The SHOULDER CASE is a custom tailored padded camera cover that protects the camera from bumps, hits and scratches. It also reduces the risk of camcorder damage due to precipitation, dust, and other harsh conditions. The case is securely wrapped and strapped around the camera for full time camera protection. The main body is a durable lamination of water repellent 1000 denier cordura, waterproof foam and soft nylon inside A RAINTOP covers the entire top of the camera including the lens. It provides protection against rain, sleet and snow as well as corrosive atmospheres such as, salt sea air and dusty environments. The waterproof raintop is permanently attached and stored in its own pocket. Never left behind. Your camcorder and SHOULDER CASE will fit snuggly into the Quick-Draw, Carry-On, Smuggler and Hiker cases.

  • Built in Rain-Top
  • Hide-away doors
  • Padded, 1000D Cordura TM Protection
  • Quick battery change
  • Windows where you need them
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number SC-D790
Product Name Professional Camcorder Shoulder Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details