TOA Electronics, Inc. - 30W Paging Horn Speaker w/ Transformer
TOA SC SERIES PAGING HORN SPEAKERS provide intelligible voice paging and tone signaling for indoor and outdoor sound system applications. Fully weather-resistant for reliable operation in demanding environmental conditions, SC Series models are available with a choice of power ratings from 10W to 50W. High impedance models include SC-610T (10W), SC-615T (15W) and SC-630T (30W), each with a built-in 25 V / 70.7 V transformer with external screwdriver-adjustab
le power taps. Low impedance models include SC-610 (10W, 8 ohm), SC-615 (15W, 8 ohm), SC-630 (30W, 8 ohm) and SC-650 (50W, 16 ohm). The SC Series are easy to install in wall, pole or ceiling-mount applications and include corrosion-resistant stainless-steel mounting hardware. The SC Series models are also designed for intercom talk-back applications requiring dual operation as both a microphone and speaker. Each model is a double re-entrant horn with compression driver for high sensitivity and a lightweight aluminum enclosure. The loud-speaker diaphragm is heat and moisture-resistant to prevent deformation and extend operation. The SC Series are also IP-65 standards compliant for dust and moisture-resistance with a wide operating temperature range from -4° F to 130° F. The SC Series Paging Horn Speakers are backed with a five-year warranty.
Paging horn speaker for voice paging and tone signaling distribution
30W power handling
Weather-resistant
Double re-entrant horn with compression driver
Controlled dispersion
High sensitivity of up to 113dB (1 W/1 m)
Usable as a microphone for intercom talk-back applications
Built-in 25V/70.7V transformer with screwdriver-adjustab
le power taps
Lightweight, sealed, aluminum enclosure prevents moisture damage
Cable strain-relief
IEC IP-65 standards compliant for dust and moisture-resistance
Wide temperature range of -4°F to 131°F
Phenolic loudspeaker diaphragm prevents deformation from heat and moisture
Stainless-steel mounting bracket for easy installation and aiming in wall, pole or ceiling-mount applications
2-year warranty
TOA Electronics, Inc. - 30W Paging Horn Speaker w/ Transformer
TOA SC SERIES PAGING HORN SPEAKERS provide intelligible voice paging and tone signaling for indoor and outdoor sound system applications. Fully weather-resistant for reliable operation in demanding environmental conditions, SC Series models are available with a choice of power ratings from 10W to 50W. High impedance models include SC-610T (10W), SC-615T (15W) and SC-630T (30W), each with a built-in 25 V / 70.7 V transformer with external screwdriver-adjustable power taps. Low impedance models include SC-610 (10W, 8 ohm), SC-615 (15W, 8 ohm), SC-630 (30W, 8 ohm) and SC-650 (50W, 16 ohm). The SC Series are easy to install in wall, pole or ceiling-mount applications and include corrosion-resistant stainless-steel mounting hardware. The SC Series models are also designed for intercom talk-back applications requiring dual operation as both a microphone and speaker.
Each model is a double re-entrant horn with compression driver for high sensitivity and a lightweight aluminum enclosure. The loud-speaker diaphragm is heat and moisture-resistant to prevent deformation and extend operation. The SC Series are also IP-65 standards compliant for dust and moisture-resistance with a wide operating temperature range from -4° F to 130° F. The SC Series Paging Horn Speakers are backed with a five-year warranty.
- Paging horn speaker for voice paging and tone signaling distribution
- 30W power handling
- Weather-resistant
- Double re-entrant horn with compression driver
- Controlled dispersion
- High sensitivity of up to 113dB (1 W/1 m)
- Usable as a microphone for intercom talk-back applications
- Built-in 25V/70.7V transformer with screwdriver-adjustable power taps
- Lightweight, sealed, aluminum enclosure prevents moisture damage
- Cable strain-relief
- IEC IP-65 standards compliant for dust and moisture-resistance
- Wide temperature range of -4°F to 131°F
- Phenolic loudspeaker diaphragm prevents deformation from heat and moisture
- Stainless-steel mounting bracket for easy installation and aiming in wall, pole or ceiling-mount applications
- 2-year warranty