Visual Sound, Inc. Compact High Efficiency Paging Horns 45 ohms SC-15-45

Description
Atlas Sound SC Series double re-entrant acoustic path loudspeakers are low-cost, weatherproof units which reproduce voice and signal communication with high intelligibility. Models include a built-in 15-watt compression driver with 8 or 45-ohm impedance. Model SC-15-45 is a 45-ohm unit for intercom uses and Model SC-15 is an 8 ohm version for multi-purpose installations. All SC Series loudspeakers are equipped with a high impact molded plastic bell, metal mounting bracket and will an accommodate optional 70.7/25-volt transformer. They also feature a swivel base with nut assembly for easy-to-adjust horizontal and vertical positioning. Termination is via a 12" connecting cable. Finish is light beige epoxy. Compact Size and Styling Enhance Application Flexibility Environment Resistant Construction for Long Term Indoor/Outdoor Use Precision-Built 15-Watt Compression Driver for Optimum Power and Intelligibility Value-Priced, High Efficiency, Multi-Function Loudspeaker
Description
Atlas Sound SC Series double re-entrant acoustic path loudspeakers are low-cost, weatherproof units which reproduce voice and signal communication with high intelligibility. Models include a built-in 15-watt compression driver with 8 or 45-ohm impedance. Model SC-15-45 is a 45-ohm unit for intercom uses and Model SC-15 is an 8 ohm version for multi-purpose installations. All SC Series loudspeakers are equipped with a high impact molded plastic bell, metal mounting bracket and will an accommodate optional 70.7/25-volt transformer. They also feature a swivel base with nut assembly for easy-to-adjust horizontal and vertical positioning. Termination is via a 12" connecting cable. Finish is light beige epoxy. Compact Size and Styling Enhance Application Flexibility Environment Resistant Construction for Long Term Indoor/Outdoor Use Precision-Built 15-Watt Compression Driver for Optimum Power and Intelligibility Value-Priced, High Efficiency, Multi-Function Loudspeaker

Suppliers

Company
Product
Description
Supplier Links
Compact High Efficiency Paging Horns 45 ohms - SC-15-45 - Visual Sound, Inc.
Broomall, PA, USA
Compact High Efficiency Paging Horns 45 ohms
SC-15-45
Compact High Efficiency Paging Horns 45 ohms SC-15-45
Atlas Sound SC Series double re-entrant acoustic path loudspeakers are low-cost, weatherproof units which reproduce voice and signal communication with high intelligibility. Models include a built-in 15-watt compression driver with 8 or 45-ohm impedance. Model SC-15-45 is a 45-ohm unit for intercom uses and Model SC-15 is an 8 ohm version for multi-purpose installations. All SC Series loudspeakers are equipped with a high impact molded plastic bell, metal mounting bracket and will an accommodate optional 70.7/25-volt transformer. They also feature a swivel base with nut assembly for easy-to-adjust horizontal and vertical positioning. Termination is via a 12" connecting cable. Finish is light beige epoxy. Compact Size and Styling Enhance Application Flexibility Environment Resistant Construction for Long Term Indoor/Outdoor Use Precision-Built 15-Watt Compression Driver for Optimum Power and Intelligibility Value-Priced, High Efficiency, Multi-Function Loudspeaker

Atlas Sound

SC Series double re-entrant acoustic path loudspeakers are low-cost, weatherproof units which reproduce voice and signal communication with high intelligibility.

Models include a built-in 15-watt compression driver with 8 or 45-ohm impedance. Model SC-15-45 is a 45-ohm unit for intercom uses and Model SC-15 is an 8 ohm version for multi-purpose installations. All SC Series loudspeakers are equipped with a high impact molded plastic bell, metal mounting bracket and will an accommodate optional 70.7/25-volt transformer. They also feature a swivel base with nut assembly for easy-to-adjust horizontal and vertical positioning. Termination is via a 12" connecting cable. Finish is light beige epoxy.

  • Compact Size and Styling Enhance Application Flexibility
  • Environment Resistant Construction for Long Term Indoor/Outdoor Use
  • Precision-Built 15-Watt Compression Driver for Optimum Power and Intelligibility
  • Value-Priced, High Efficiency, Multi-Function Loudspeaker
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SC-15-45
Product Name Compact High Efficiency Paging Horns 45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speaker - EC32PEI-4A - MISCO
Specs
Nominal Power 10 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details
Speakers - 423-1106-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers