Visual Sound, Inc. Open Ceiling Square Beam Mount Speaker System with 8" Driver & dual voltage transformer SBMS

Description
Atlas Sound Open Ceiling Square Beam Mount Speaker System with 8" Driver & dual voltage transformer The SBMS is ideal for "big box" retail stores whose special design calls for an open beam ceiling. To get customers to pay attention to the announcements of specials and the employees to respond to general paging-"intelligibil ity is a top design goal. The high efficiency of the specially designed 8" speaker included in the SBMS package fills this requirement. The SBMS a square design, which blends in with the overall aesthetic of an open beam ceilings.The SBMS is infinitely flexible, complying with a variety of conduit requirements. Integral knockouts facilitate 1/2" and 3/4" conduit where required by code while integral "romex" style connector simplifies installation for applications where conduit is not required at all. The SBMS also includes a 25V/70.7V internal transformer and is finished in neutral white epoxy for simplified stocking and ordering.
Description
Atlas Sound Open Ceiling Square Beam Mount Speaker System with 8" Driver & dual voltage transformer The SBMS is ideal for "big box" retail stores whose special design calls for an open beam ceiling. To get customers to pay attention to the announcements of specials and the employees to respond to general paging-"intelligibil ity is a top design goal. The high efficiency of the specially designed 8" speaker included in the SBMS package fills this requirement. The SBMS a square design, which blends in with the overall aesthetic of an open beam ceilings.The SBMS is infinitely flexible, complying with a variety of conduit requirements. Integral knockouts facilitate 1/2" and 3/4" conduit where required by code while integral "romex" style connector simplifies installation for applications where conduit is not required at all. The SBMS also includes a 25V/70.7V internal transformer and is finished in neutral white epoxy for simplified stocking and ordering.

Suppliers

Company
Product
Description
Supplier Links
Open Ceiling Square Beam Mount Speaker System with 8
Broomall, PA, USA
Open Ceiling Square Beam Mount Speaker System with 8" Driver & dual voltage transformer
SBMS
Open Ceiling Square Beam Mount Speaker System with 8" Driver & dual voltage transformer SBMS
Atlas Sound Open Ceiling Square Beam Mount Speaker System with 8" Driver & dual voltage transformer The SBMS is ideal for "big box" retail stores whose special design calls for an open beam ceiling. To get customers to pay attention to the announcements of specials and the employees to respond to general paging-"intelligibil ity is a top design goal. The high efficiency of the specially designed 8" speaker included in the SBMS package fills this requirement. The SBMS a square design, which blends in with the overall aesthetic of an open beam ceilings.The SBMS is infinitely flexible, complying with a variety of conduit requirements. Integral knockouts facilitate 1/2" and 3/4" conduit where required by code while integral "romex" style connector simplifies installation for applications where conduit is not required at all. The SBMS also includes a 25V/70.7V internal transformer and is finished in neutral white epoxy for simplified stocking and ordering.

Atlas Sound

Open Ceiling Square Beam Mount Speaker System with 8" Driver & dual voltage transformer
The SBMS is ideal for "big box" retail stores whose special design calls for an open beam ceiling. To get customers to pay attention to the announcements of specials and the employees to respond to general paging-"intelligibility is a top design goal. The high efficiency of the specially designed 8" speaker included in the SBMS package fills this requirement. The SBMS a square design, which blends in with the overall aesthetic of an open beam ceilings.The SBMS is infinitely flexible, complying with a variety of conduit requirements. Integral knockouts facilitate 1/2" and 3/4" conduit where required by code while integral "romex" style connector simplifies installation for applications where conduit is not required at all. The SBMS also includes a 25V/70.7V internal transformer and is finished in neutral white epoxy for simplified stocking and ordering.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SBMS
Product Name Open Ceiling Square Beam Mount Speaker System with 8" Driver & dual voltage transformer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details