Knowles CI Series Receivers

Description
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances
Description
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances

Suppliers

Company
Product
Description
Supplier Links
CI Series Receivers -  - Knowles
Itasca, IL, USA
CI Series Receivers
CI Series Receivers
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances

Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power.

Features

  • 143dB SPL maximum output
  • Undamped response
  • Two and Three-terminal electrical connection
  • Various port locations
  • Wide range of coil impedances
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name CI Series Receivers
Impedance 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
DX tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 90.1 dB
Resonance Frequency 1050 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details