Visual Sound, Inc. High Output Subwoofer SB750z

Description
EAW - Eastern Acoustic Works, Inc. The SB750z is a high-output subwoofer system ideal when fatter-sounding output of dual 18-inch drivers is desired. It works well with any full-range loudspeaker, but is specifically engineered to complement the KF750 Series in stacked or flown arrays, offering the same enclosure footprint as that series. At one-and-a-half times the enclosure height, a two-high column of SB750z is the same height as a three-high column of KF750 loudspeakers. Subwoofer 2 x 18 in woofers, direct radiating Portable & Installation
Description
EAW - Eastern Acoustic Works, Inc. The SB750z is a high-output subwoofer system ideal when fatter-sounding output of dual 18-inch drivers is desired. It works well with any full-range loudspeaker, but is specifically engineered to complement the KF750 Series in stacked or flown arrays, offering the same enclosure footprint as that series. At one-and-a-half times the enclosure height, a two-high column of SB750z is the same height as a three-high column of KF750 loudspeakers. Subwoofer 2 x 18 in woofers, direct radiating Portable & Installation

Suppliers

Company
Product
Description
Supplier Links
High Output Subwoofer - SB750z - Visual Sound, Inc.
Broomall, PA, USA
High Output Subwoofer
SB750z
High Output Subwoofer SB750z
EAW - Eastern Acoustic Works, Inc. The SB750z is a high-output subwoofer system ideal when fatter-sounding output of dual 18-inch drivers is desired. It works well with any full-range loudspeaker, but is specifically engineered to complement the KF750 Series in stacked or flown arrays, offering the same enclosure footprint as that series. At one-and-a-half times the enclosure height, a two-high column of SB750z is the same height as a three-high column of KF750 loudspeakers. Subwoofer 2 x 18 in woofers, direct radiating Portable & Installation

EAW - Eastern Acoustic Works, Inc.

The SB750z is a high-output subwoofer system ideal when fatter-sounding output of dual 18-inch drivers is desired. It works well with any full-range loudspeaker, but is specifically engineered to complement the KF750 Series in stacked or flown arrays, offering the same enclosure footprint as that series. At one-and-a-half times the enclosure height, a two-high column of SB750z is the same height as a three-high column of KF750 loudspeakers.

  • Subwoofer
  • 2 x 18 in woofers, direct radiating
  • Portable & Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB750z
Product Name High Output Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Ultra-compact Passive 6.5
Specs
Frequency Response 200 Hz
Application MusicAudio
View Details