Biamp Systems, Ltd. Ultra-compact Passive 6.5" Dual Coil Subwoofer SUBLIME

Description
The SUBLIME is an ultra-compact passive 6.5" dual coil subwoofer that offers the ultimate blend of a compact size and deep, fat basses. Thanks to the built-in X-over, this subwoofer is the ideal partner for the MASK2 top speakers. This thinnest subwoofer on the market (only 12 cm deep) allows for easy integration into any interior: on the wall (mounted with the included wall mounting brackets), behind curtains or even under furniture. Speaker and connection terminals are invisible when mounted on the wall using the included mounting brackets. It may look like a small heating radiator, but instead of heat, it will radiate musical vibes in your room. The SUBLIME subwoofer has a built-in stereo X-over filter, thus eliminating the need for external filters. The X-over filter separates the high frequencies and sends them directly to the top speakers. Optionally, you can use the SUBLIME speaker in an active speaker setup, using an active filter and separate power amplifier. You can use the SUBLIME up to 200 Hz. Available in black (-BL) or white (-W).
Datasheet
Description
The SUBLIME is an ultra-compact passive 6.5" dual coil subwoofer that offers the ultimate blend of a compact size and deep, fat basses. Thanks to the built-in X-over, this subwoofer is the ideal partner for the MASK2 top speakers. This thinnest subwoofer on the market (only 12 cm deep) allows for easy integration into any interior: on the wall (mounted with the included wall mounting brackets), behind curtains or even under furniture. Speaker and connection terminals are invisible when mounted on the wall using the included mounting brackets. It may look like a small heating radiator, but instead of heat, it will radiate musical vibes in your room. The SUBLIME subwoofer has a built-in stereo X-over filter, thus eliminating the need for external filters. The X-over filter separates the high frequencies and sends them directly to the top speakers. Optionally, you can use the SUBLIME speaker in an active speaker setup, using an active filter and separate power amplifier. You can use the SUBLIME up to 200 Hz. Available in black (-BL) or white (-W).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-compact Passive 6.5
Beaverton, OR, United States
Ultra-compact Passive 6.5" Dual Coil Subwoofer
SUBLIME
Ultra-compact Passive 6.5" Dual Coil Subwoofer SUBLIME
The SUBLIME is an ultra-compact passive 6.5" dual coil subwoofer that offers the ultimate blend of a compact size and deep, fat basses. Thanks to the built-in X-over, this subwoofer is the ideal partner for the MASK2 top speakers. This thinnest subwoofer on the market (only 12 cm deep) allows for easy integration into any interior: on the wall (mounted with the included wall mounting brackets), behind curtains or even under furniture. Speaker and connection terminals are invisible when mounted on the wall using the included mounting brackets. It may look like a small heating radiator, but instead of heat, it will radiate musical vibes in your room. The SUBLIME subwoofer has a built-in stereo X-over filter, thus eliminating the need for external filters. The X-over filter separates the high frequencies and sends them directly to the top speakers. Optionally, you can use the SUBLIME speaker in an active speaker setup, using an active filter and separate power amplifier. You can use the SUBLIME up to 200 Hz. Available in black (-BL) or white (-W).

The SUBLIME is an ultra-compact passive 6.5" dual coil subwoofer that offers the ultimate blend of a compact size and deep, fat basses. Thanks to the built-in X-over, this subwoofer is the ideal partner for the MASK2 top speakers.

This thinnest subwoofer on the market (only 12 cm deep) allows for easy integration into any interior: on the wall (mounted with the included wall mounting brackets), behind curtains or even under furniture. Speaker and connection terminals are invisible when mounted on the wall using the included mounting brackets. It may look like a small heating radiator, but instead of heat, it will radiate musical vibes in your room.

The SUBLIME subwoofer has a built-in stereo X-over filter, thus eliminating the need for external filters. The X-over filter separates the high frequencies and sends them directly to the top speakers. Optionally, you can use the SUBLIME speaker in an active speaker setup, using an active filter and separate power amplifier. You can use the SUBLIME up to 200 Hz.

Available in black (-BL) or white (-W).

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number SUBLIME
Product Name Ultra-compact Passive 6.5" Dual Coil Subwoofer
Frequency Response 200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
10-inch; Two-way Surface Mount Loudspeaker - EX-S10 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details