Visual Sound, Inc. Steel Black Pole, 5 Feet SB5

Description
Community Professional Loudspeakers 5 ft (1.5m) long x 1-3/8" (35mm) o.d. steel moutning pole, black finish, for mounting full-range loudspeaker on subwoofer. Use with VLF212BP, VLF208LV-BP, VLF115-BP or VLF118-BP.
Description
Community Professional Loudspeakers 5 ft (1.5m) long x 1-3/8" (35mm) o.d. steel moutning pole, black finish, for mounting full-range loudspeaker on subwoofer. Use with VLF212BP, VLF208LV-BP, VLF115-BP or VLF118-BP.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Steel Black Pole, 5 Feet
SB5
Steel Black Pole, 5 Feet SB5
Community Professional Loudspeakers 5 ft (1.5m) long x 1-3/8" (35mm) o.d. steel moutning pole, black finish, for mounting full-range loudspeaker on subwoofer. Use with VLF212BP, VLF208LV-BP, VLF115-BP or VLF118-BP.

Community Professional Loudspeakers

5 ft (1.5m) long x 1-3/8" (35mm) o.d. steel moutning pole, black finish, for mounting full-range loudspeaker on subwoofer. Use with VLF212BP, VLF208LV-BP, VLF115-BP or VLF118-BP.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB5
Product Name Steel Black Pole, 5 Feet
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details