Visual Sound, Inc. Compact subwoofer system SB48zP

Description
EAW - Eastern Acoustic Works, Inc.. (2)8-in. woofers individually vented. Ideal for multi-media commercial and home applications. Portable or permanent installation applications. The SB products are EAWs premium subwoofers designed for the most demanding professional applications. Abroad range of capabilities and sizes provide the designer with selections that can be specifically matched to their application. Top quality drivers -- engineered by EAW -- provide the highest output and best sonic performance possible for a given form factor. All SB models are direct radiating -- with optimally-tuned vented enclosures. SB subwoofers are the choice where the best sonic performance and highest reliability and most robust physical construction are required. The SB48zP is a highly compact subwoofer system optimized for permanent installation. Its small size allows placement in tight places while providing the extremely low frequency response of much larger systems. While the SB48zP works well with most full-range loudspeakers -- its most frequent uses are in high-quality multi-media systems. These applications include: A/V systems and meeting rooms and classrooms and exhibit areas and f/x reinforcement and cruise ships and TV studios and restaurants and small retail spaces. The SB48zP is designed to be used with todays sophisticated digital signal processing to optimize the LF response. EAWs MX Series processors are recommended for the required crossover and equalization.
Description
EAW - Eastern Acoustic Works, Inc.. (2)8-in. woofers individually vented. Ideal for multi-media commercial and home applications. Portable or permanent installation applications. The SB products are EAWs premium subwoofers designed for the most demanding professional applications. Abroad range of capabilities and sizes provide the designer with selections that can be specifically matched to their application. Top quality drivers -- engineered by EAW -- provide the highest output and best sonic performance possible for a given form factor. All SB models are direct radiating -- with optimally-tuned vented enclosures. SB subwoofers are the choice where the best sonic performance and highest reliability and most robust physical construction are required. The SB48zP is a highly compact subwoofer system optimized for permanent installation. Its small size allows placement in tight places while providing the extremely low frequency response of much larger systems. While the SB48zP works well with most full-range loudspeakers -- its most frequent uses are in high-quality multi-media systems. These applications include: A/V systems and meeting rooms and classrooms and exhibit areas and f/x reinforcement and cruise ships and TV studios and restaurants and small retail spaces. The SB48zP is designed to be used with todays sophisticated digital signal processing to optimize the LF response. EAWs MX Series processors are recommended for the required crossover and equalization.

Suppliers

Company
Product
Description
Supplier Links
Compact subwoofer system - SB48zP - Visual Sound, Inc.
Broomall, PA, USA
Compact subwoofer system
SB48zP
Compact subwoofer system SB48zP
EAW - Eastern Acoustic Works, Inc.. (2)8-in. woofers individually vented. Ideal for multi-media commercial and home applications. Portable or permanent installation applications. The SB products are EAWs premium subwoofers designed for the most demanding professional applications. Abroad range of capabilities and sizes provide the designer with selections that can be specifically matched to their application. Top quality drivers -- engineered by EAW -- provide the highest output and best sonic performance possible for a given form factor. All SB models are direct radiating -- with optimally-tuned vented enclosures. SB subwoofers are the choice where the best sonic performance and highest reliability and most robust physical construction are required. The SB48zP is a highly compact subwoofer system optimized for permanent installation. Its small size allows placement in tight places while providing the extremely low frequency response of much larger systems. While the SB48zP works well with most full-range loudspeakers -- its most frequent uses are in high-quality multi-media systems. These applications include: A/V systems and meeting rooms and classrooms and exhibit areas and f/x reinforcement and cruise ships and TV studios and restaurants and small retail spaces. The SB48zP is designed to be used with todays sophisticated digital signal processing to optimize the LF response. EAWs MX Series processors are recommended for the required crossover and equalization.

EAW - Eastern Acoustic Works, Inc.. (2)8-in. woofers individually vented. Ideal for multi-media commercial and home applications. Portable or permanent installation applications.

The SB products are EAWs premium subwoofers designed for the most demanding professional applications. Abroad range of capabilities and sizes provide the designer with selections that can be specifically matched to their application. Top quality drivers -- engineered by EAW -- provide the highest output and best sonic performance possible for a given form factor. All SB models are direct radiating -- with optimally-tuned vented enclosures. SB subwoofers are the choice where the best sonic performance and highest reliability and most robust physical construction are required. The SB48zP is a highly compact subwoofer system optimized for permanent installation. Its small size allows placement in tight places while providing the extremely low frequency response of much larger systems. While the SB48zP works well with most full-range loudspeakers -- its most frequent uses are in high-quality multi-media systems. These applications include: A/V systems and meeting rooms and classrooms and exhibit areas and f/x reinforcement and cruise ships and TV studios and restaurants and small retail spaces. The SB48zP is designed to be used with todays sophisticated digital signal processing to optimize the LF response. EAWs MX Series processors are recommended for the required crossover and equalization.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SB48zP
Product Name Compact subwoofer system
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.4 dB
Resonance Frequency 649 Hz
View Details