Visual Sound, Inc. Model 2220HD SunBriteTV Technology SB-2220HD

Description
SunBriteTV SunBrite TVs are the only time-tested TVs in the world that are specifically designed and built from the ground up, for the outdoor environment. These true all-weather outdoor LCD TVs deliver superio... SunBrite TVs are the only time-tested TVs in the world that are specifically designed and built from the ground up, for the outdoor environment. These true all-weather outdoor LCD TVs deliver superior brightness, while resisting the harsh effects of rain, dirt, insects, extreme temperatures, and UV rays. All SunBrite TVs are designed, engineered, and assembled in our production facility in Moorpark, CA---making SunBrite the only consumer brand that actually manufactures televisions in the United States. SunBrite TVs have earned a reputation for toughness and durability and have lasted for years in some of the harshest climates in North America. SunBrite TVs are the outdoor TV of choice for many professional sports stadiums including Yankee Stadium, Gillette Stadium, Wrigley Field, Soldier Field, Marlins Park and many others. 22" Pro Line True Outdoor All-Weather LCD Television 1366 x 768p HD resolution Specifically designed and engineered to resist rain, dust, insects, humidity, and salt air Built-in air flow cooling system to operate in extreme heat (122 degrees F) Internal heater protects TV in extreme cold ( -40 degrees F) Powder-coated aluminum exterior for outstanding strength and durability Anti-reflective protective glass to reduce glare and protect the LCD screen RS232 control feature set to maximize system integration and programming security
Description
SunBriteTV SunBrite TVs are the only time-tested TVs in the world that are specifically designed and built from the ground up, for the outdoor environment. These true all-weather outdoor LCD TVs deliver superio... SunBrite TVs are the only time-tested TVs in the world that are specifically designed and built from the ground up, for the outdoor environment. These true all-weather outdoor LCD TVs deliver superior brightness, while resisting the harsh effects of rain, dirt, insects, extreme temperatures, and UV rays. All SunBrite TVs are designed, engineered, and assembled in our production facility in Moorpark, CA---making SunBrite the only consumer brand that actually manufactures televisions in the United States. SunBrite TVs have earned a reputation for toughness and durability and have lasted for years in some of the harshest climates in North America. SunBrite TVs are the outdoor TV of choice for many professional sports stadiums including Yankee Stadium, Gillette Stadium, Wrigley Field, Soldier Field, Marlins Park and many others. 22" Pro Line True Outdoor All-Weather LCD Television 1366 x 768p HD resolution Specifically designed and engineered to resist rain, dust, insects, humidity, and salt air Built-in air flow cooling system to operate in extreme heat (122 degrees F) Internal heater protects TV in extreme cold ( -40 degrees F) Powder-coated aluminum exterior for outstanding strength and durability Anti-reflective protective glass to reduce glare and protect the LCD screen RS232 control feature set to maximize system integration and programming security

Suppliers

Company
Product
Description
Supplier Links
Model 2220HD SunBriteTV Technology - SB-2220HD - Visual Sound, Inc.
Broomall, PA, USA
Model 2220HD SunBriteTV Technology
SB-2220HD
Model 2220HD SunBriteTV Technology SB-2220HD
SunBriteTV SunBrite TVs are the only time-tested TVs in the world that are specifically designed and built from the ground up, for the outdoor environment. These true all-weather outdoor LCD TVs deliver superio... SunBrite TVs are the only time-tested TVs in the world that are specifically designed and built from the ground up, for the outdoor environment. These true all-weather outdoor LCD TVs deliver superior brightness, while resisting the harsh effects of rain, dirt, insects, extreme temperatures, and UV rays. All SunBrite TVs are designed, engineered, and assembled in our production facility in Moorpark, CA---making SunBrite the only consumer brand that actually manufactures televisions in the United States. SunBrite TVs have earned a reputation for toughness and durability and have lasted for years in some of the harshest climates in North America. SunBrite TVs are the outdoor TV of choice for many professional sports stadiums including Yankee Stadium, Gillette Stadium, Wrigley Field, Soldier Field, Marlins Park and many others. 22" Pro Line True Outdoor All-Weather LCD Television 1366 x 768p HD resolution Specifically designed and engineered to resist rain, dust, insects, humidity, and salt air Built-in air flow cooling system to operate in extreme heat (122 degrees F) Internal heater protects TV in extreme cold ( -40 degrees F) Powder-coated aluminum exterior for outstanding strength and durability Anti-reflective protective glass to reduce glare and protect the LCD screen RS232 control feature set to maximize system integration and programming security

SunBriteTV

SunBrite TVs are the only time-tested TVs in the world that are specifically designed and built from the ground up, for the outdoor environment. These true all-weather outdoor LCD TVs deliver superio...

SunBrite TVs are the only time-tested TVs in the world that are specifically designed and built from the ground up, for the outdoor environment. These true all-weather outdoor LCD TVs deliver superior brightness, while resisting the harsh effects of rain, dirt, insects, extreme temperatures, and UV rays. All SunBrite TVs are designed, engineered, and assembled in our production facility in Moorpark, CA---making SunBrite the only consumer brand that actually manufactures televisions in the United States. SunBrite TVs have earned a reputation for toughness and durability and have lasted for years in some of the harshest climates in North America. SunBrite TVs are the outdoor TV of choice for many professional sports stadiums including Yankee Stadium, Gillette Stadium, Wrigley Field, Soldier Field, Marlins Park and many others.

  • 22" Pro Line True Outdoor All-Weather LCD Television
  • 1366 x 768p HD resolution
  • Specifically designed and engineered to resist rain, dust, insects, humidity, and salt air
  • Built-in air flow cooling system to operate in extreme heat (122 degrees F)
  • Internal heater protects TV in extreme cold ( -40 degrees F)
  • Powder-coated aluminum exterior for outstanding strength and durability
  • Anti-reflective protective glass to reduce glare and protect the LCD screen
  • RS232 control feature set to maximize system integration and programming security
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number SB-2220HD
Product Name Model 2220HD SunBriteTV Technology
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543614 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details