Visual Sound, Inc. Two-way Speakers Sanctuary SSE 6

Description
Peavey Electronics Two-way speakers The SSE 6 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with a Sound Guard IV tweeter protection network and a maximum-performance 6.5" woofer. It is rated at 150 Watts program and 300 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections include a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE Series is available in black and off-white finishes.
Description
Peavey Electronics Two-way speakers The SSE 6 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with a Sound Guard IV tweeter protection network and a maximum-performance 6.5" woofer. It is rated at 150 Watts program and 300 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections include a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE Series is available in black and off-white finishes.

Suppliers

Company
Product
Description
Supplier Links
Two-way Speakers - Sanctuary SSE 6 - Visual Sound, Inc.
Broomall, PA, USA
Two-way Speakers
Sanctuary SSE 6
Two-way Speakers Sanctuary SSE 6
Peavey Electronics Two-way speakers The SSE 6 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with a Sound Guard IV tweeter protection network and a maximum-performance 6.5" woofer. It is rated at 150 Watts program and 300 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections include a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE Series is available in black and off-white finishes.

Peavey Electronics

Two-way speakers

The SSE 6 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with a Sound Guard IV tweeter protection network and a maximum-performance 6.5" woofer.
It is rated at 150 Watts program and 300 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections include a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets.
The SSE Series is available in black and off-white finishes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sanctuary SSE 6
Product Name Two-way Speakers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details