Visual Sound, Inc. Two-way Speakers Sanctuary SSE 15

Description
Peavey Electronics The SSE 15 is designed for professional permanent installations where cabinets must be flown in order to cover as much area as possible. The SSE 15 is designed for arraying on stage, churches auditoriums or theme parks. The horn has a coverage pattern of 90° in the horizontal axis and 40° in the vertical axis. The highs are generated using the highly acclaimed Peavey 14XT titanium compression driver. The Sound Guard IV tweeter protection network is built in for driver protection. The low end is produced using the Peavey Scorpion Pro 1500+ 15" woofer with 2.5" (64 mm) voice coil. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 15 incorporates flying points on the top and bottom for the utilization of the Peavey VersaMount 70 mounting bracket. The SSE 15 is constructed with a special grade of high density 13 mm birch plywood and covered with a durable acrylic polyurethane. This finish makes the enclosure presentable in any application. The SSE 15 is available in black or off-white finishes. The SSE 15 is engineered for public address and a wide range of musical applications.
Description
Peavey Electronics The SSE 15 is designed for professional permanent installations where cabinets must be flown in order to cover as much area as possible. The SSE 15 is designed for arraying on stage, churches auditoriums or theme parks. The horn has a coverage pattern of 90° in the horizontal axis and 40° in the vertical axis. The highs are generated using the highly acclaimed Peavey 14XT titanium compression driver. The Sound Guard IV tweeter protection network is built in for driver protection. The low end is produced using the Peavey Scorpion Pro 1500+ 15" woofer with 2.5" (64 mm) voice coil. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 15 incorporates flying points on the top and bottom for the utilization of the Peavey VersaMount 70 mounting bracket. The SSE 15 is constructed with a special grade of high density 13 mm birch plywood and covered with a durable acrylic polyurethane. This finish makes the enclosure presentable in any application. The SSE 15 is available in black or off-white finishes. The SSE 15 is engineered for public address and a wide range of musical applications.

Suppliers

Company
Product
Description
Supplier Links
Two-way Speakers - Sanctuary SSE 15 - Visual Sound, Inc.
Broomall, PA, USA
Two-way Speakers
Sanctuary SSE 15
Two-way Speakers Sanctuary SSE 15
Peavey Electronics The SSE 15 is designed for professional permanent installations where cabinets must be flown in order to cover as much area as possible. The SSE 15 is designed for arraying on stage, churches auditoriums or theme parks. The horn has a coverage pattern of 90° in the horizontal axis and 40° in the vertical axis. The highs are generated using the highly acclaimed Peavey 14XT titanium compression driver. The Sound Guard IV tweeter protection network is built in for driver protection. The low end is produced using the Peavey Scorpion Pro 1500+ 15" woofer with 2.5" (64 mm) voice coil. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 15 incorporates flying points on the top and bottom for the utilization of the Peavey VersaMount 70 mounting bracket. The SSE 15 is constructed with a special grade of high density 13 mm birch plywood and covered with a durable acrylic polyurethane. This finish makes the enclosure presentable in any application. The SSE 15 is available in black or off-white finishes. The SSE 15 is engineered for public address and a wide range of musical applications.

Peavey Electronics

The SSE 15 is designed for professional permanent installations where cabinets must be flown in order to cover as much area as possible. The SSE 15 is designed for arraying on stage, churches auditoriums or theme parks. The horn has a coverage pattern of 90° in the horizontal axis and 40° in the vertical axis. The highs are generated using the highly acclaimed Peavey 14XT titanium compression driver.
The Sound Guard IV tweeter protection network is built in for driver protection. The low end is produced using the Peavey Scorpion Pro 1500+ 15" woofer with 2.5" (64 mm) voice coil. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets.
The SSE 15 incorporates flying points on the top and bottom for the utilization of the Peavey VersaMount 70 mounting bracket. The SSE 15 is constructed with a special grade of high density 13 mm birch plywood and covered with a durable acrylic polyurethane. This finish makes the enclosure presentable in any application. The SSE 15 is available in black or off-white finishes. The SSE 15 is engineered for public address and a wide range of musical applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sanctuary SSE 15
Product Name Two-way Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details