Visual Sound, Inc. Low-profile Monitor Enclosure Sanctuary SSE 12M

Description
Peavey Electronics Low-profile monitor enclosure The SSE 12M is a new low-profile monitor enclosure featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille. The SSE 12M is a full-range, two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and Peavey Scorpion Pro 1200+ 12" woofer with 2.5" (64 mm) voice coil for a smooth response. The SSE 12M is rated at 500 Watts program and 1000 Watts peak. This lightweight speaker system may be placed on stage at angles of either 30° or 45° and is ideal for smaller venues where stage space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 12M is available in black and off-white finishes.
Description
Peavey Electronics Low-profile monitor enclosure The SSE 12M is a new low-profile monitor enclosure featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille. The SSE 12M is a full-range, two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and Peavey Scorpion Pro 1200+ 12" woofer with 2.5" (64 mm) voice coil for a smooth response. The SSE 12M is rated at 500 Watts program and 1000 Watts peak. This lightweight speaker system may be placed on stage at angles of either 30° or 45° and is ideal for smaller venues where stage space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 12M is available in black and off-white finishes.

Suppliers

Company
Product
Description
Supplier Links
Low-profile Monitor Enclosure - Sanctuary SSE 12M - Visual Sound, Inc.
Broomall, PA, USA
Low-profile Monitor Enclosure
Sanctuary SSE 12M
Low-profile Monitor Enclosure Sanctuary SSE 12M
Peavey Electronics Low-profile monitor enclosure The SSE 12M is a new low-profile monitor enclosure featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille. The SSE 12M is a full-range, two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and Peavey Scorpion Pro 1200+ 12" woofer with 2.5" (64 mm) voice coil for a smooth response. The SSE 12M is rated at 500 Watts program and 1000 Watts peak. This lightweight speaker system may be placed on stage at angles of either 30° or 45° and is ideal for smaller venues where stage space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 12M is available in black and off-white finishes.

Peavey Electronics

Low-profile monitor enclosure

The SSE 12M is a new low-profile monitor enclosure featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille.
The SSE 12M is a full-range, two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and Peavey Scorpion Pro 1200+ 12" woofer with 2.5" (64 mm) voice coil for a smooth response.
The SSE 12M is rated at 500 Watts program and 1000 Watts peak. This lightweight speaker system may be placed on stage at angles of either 30° or 45° and is ideal for smaller venues where stage space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets.
The SSE 12M is available in black and off-white finishes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sanctuary SSE 12M
Product Name Low-profile Monitor Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details