Visual Sound, Inc. Low-profile Monitor Enclosure Sanctuary SSE 10M

Description
Peavey Electronics Low-profile monitor enclosure The SSE 10M is a new low-profile monitor enclosure featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille. The SSE 10M is a full-range, two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and a maximum-performance 10" woofer for a smooth response. The SSE 10M is rated at 400 Watts program and 800 Watts peak. This lightweight speaker system may be placed on stage at angles of either 30° or 45° and is ideal for smaller venues where stage space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 10M is available in black and off-white finishes.
Description
Peavey Electronics Low-profile monitor enclosure The SSE 10M is a new low-profile monitor enclosure featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille. The SSE 10M is a full-range, two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and a maximum-performance 10" woofer for a smooth response. The SSE 10M is rated at 400 Watts program and 800 Watts peak. This lightweight speaker system may be placed on stage at angles of either 30° or 45° and is ideal for smaller venues where stage space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 10M is available in black and off-white finishes.

Suppliers

Company
Product
Description
Supplier Links
Low-profile Monitor Enclosure - Sanctuary SSE 10M - Visual Sound, Inc.
Broomall, PA, USA
Low-profile Monitor Enclosure
Sanctuary SSE 10M
Low-profile Monitor Enclosure Sanctuary SSE 10M
Peavey Electronics Low-profile monitor enclosure The SSE 10M is a new low-profile monitor enclosure featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille. The SSE 10M is a full-range, two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and a maximum-performance 10" woofer for a smooth response. The SSE 10M is rated at 400 Watts program and 800 Watts peak. This lightweight speaker system may be placed on stage at angles of either 30° or 45° and is ideal for smaller venues where stage space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets. The SSE 10M is available in black and off-white finishes.

Peavey Electronics

Low-profile monitor enclosure

The SSE 10M is a new low-profile monitor enclosure featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille.
The SSE 10M is a full-range, two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and a maximum-performance 10" woofer for a smooth response.
The SSE 10M is rated at 400 Watts program and 800 Watts peak. This lightweight speaker system may be placed on stage at angles of either 30° or 45° and is ideal for smaller venues where stage space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or a paralleled two-position terminal block for additional cabinets.
The SSE 10M is available in black and off-white finishes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sanctuary SSE 10M
Product Name Low-profile Monitor Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Car Audio, Subwoofer - G110PD - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 400 to 800 watts
Impedance 2 ohms
Frequency Response 36 Hz
View Details