Visual Sound, Inc. Two-way Speakers Sanctuary SSE 10

Description
Peavey Electronics The SSE is a new enclosure series featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille. The SSE 10 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and a maximum performance 10" woofer for a smooth response. The SSE 10 is rated at 400 Watts program and 800 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or paralleled two-position terminal block for additional cabinets. The SSE 10 incorporates flying points on the top of the unit and mounting points on the bottom for utilizing the Peavey VersaMount70 mounting bracket. The SSE series is available in black and off-white finishes.
Description
Peavey Electronics The SSE is a new enclosure series featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille. The SSE 10 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and a maximum performance 10" woofer for a smooth response. The SSE 10 is rated at 400 Watts program and 800 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or paralleled two-position terminal block for additional cabinets. The SSE 10 incorporates flying points on the top of the unit and mounting points on the bottom for utilizing the Peavey VersaMount70 mounting bracket. The SSE series is available in black and off-white finishes.

Suppliers

Company
Product
Description
Supplier Links
Two-way Speakers - Sanctuary SSE 10 - Visual Sound, Inc.
Broomall, PA, USA
Two-way Speakers
Sanctuary SSE 10
Two-way Speakers Sanctuary SSE 10
Peavey Electronics The SSE is a new enclosure series featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille. The SSE 10 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and a maximum performance 10" woofer for a smooth response. The SSE 10 is rated at 400 Watts program and 800 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or paralleled two-position terminal block for additional cabinets. The SSE 10 incorporates flying points on the top of the unit and mounting points on the bottom for utilizing the Peavey VersaMount70 mounting bracket. The SSE series is available in black and off-white finishes.

Peavey Electronics

The SSE is a new enclosure series featuring high power ratings with custom components, a sleek look and a unique, snap-in metal grille. The SSE 10 is a two-way system featuring the highly acclaimed Peavey 14XT titanium compression driver with the diverse Sound Guard IV tweeter protection network and a maximum performance 10" woofer for a smooth response.
The SSE 10 is rated at 400 Watts program and 800 Watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made using a four-pin Neutrik® Speakon® or paralleled two-position terminal block for additional cabinets.
The SSE 10 incorporates flying points on the top of the unit and mounting points on the bottom for utilizing the Peavey VersaMount70 mounting bracket. The SSE series is available in black and off-white finishes.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sanctuary SSE 10
Product Name Two-way Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1954792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
CB Series Speakers -  - Knowles
Specs
Impedance 48 ohms
Sensitivity 48 dB
Size 0.99 inch (25 mm)
View Details