Visual Sound, Inc. Digital SwitchingHorn Speakers SAH30

Description
Bogen Communications, Inc. The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation.This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *30W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount
Description
Bogen Communications, Inc. The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation.This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *30W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Digital SwitchingHorn Speakers
SAH30
Digital SwitchingHorn Speakers SAH30
Bogen Communications, Inc. The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation.This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *30W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount

Bogen Communications, Inc.

The SAH5, SAH15, and SAH30 powered horn loudspeakers employ digital switching amplifier technology resulting in low DC current draw and low heat dissipation.This means fewer power supplies, longer cable runs, and the capacity to work at higher ambient temperatures when compared to conventional analog self amplified horn speakers. The horn loudspeakers can be positioned in any orientation (rotate, tilt, or swivel). The shape of the horn flare provides a controlled dispersion of sound for better intelligibility. They can be used in any environment, indoors or outdoors, without affecting sound quality. *30W model. *High-efficiency digital switching amplifier technology. *Low DC current draw and heat dissipation. *Unique flare shape provides controlled sound dispersion. *Operates with continuous background music & at high ambient temperatures. *Rotatable horn for vertical or horizontal dispersion. *Cast aluminum swivel mount

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SAH30
Product Name Digital SwitchingHorn Speakers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
HDS Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 88 dB
Resonance Frequency 69 Hz
View Details