Visual Sound, Inc. 15" Three-way Active Loudspeaker SA1530z

Description
Mackie Designs, Inc. If you're ready to move up to a louder (think better!) 3-way system, but can't afford a bigger van, then Mackie's SA1530z is a logical choice. The SA1530z is a high-efficiency, extreme output, horn-loaded, 3-way, wide-dispersion, Active sound reinforcement system. The one-piece 90° x 40° horn, which includes both the mid- and high-frequency sections in Mackie's Optimized Wavefront™ system, fires the HF content slightly downward into the midrange dispersion pattern. This creates a focused, single wave front with excellent coverage, phase and power response characteristics. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and100W RMS high-frequency amps Wide-dispersion, ultra-low distortion, high frequency horn design Optimized wide-dispersion WaveFront™ high/mid horn system 44mm (1.75") neodymium high-frequency compression driver 152mm (6") horn-loaded neodymium mid-frequency transducer 381mm (15") LF woofer with high-temperature voice coil Complete electronic and component circuitry protection 135dB SPL @ 1kHz/1 meter Frequency Response: 38Hz to 20kHz Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability
Description
Mackie Designs, Inc. If you're ready to move up to a louder (think better!) 3-way system, but can't afford a bigger van, then Mackie's SA1530z is a logical choice. The SA1530z is a high-efficiency, extreme output, horn-loaded, 3-way, wide-dispersion, Active sound reinforcement system. The one-piece 90° x 40° horn, which includes both the mid- and high-frequency sections in Mackie's Optimized Wavefront™ system, fires the HF content slightly downward into the midrange dispersion pattern. This creates a focused, single wave front with excellent coverage, phase and power response characteristics. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and100W RMS high-frequency amps Wide-dispersion, ultra-low distortion, high frequency horn design Optimized wide-dispersion WaveFront™ high/mid horn system 44mm (1.75") neodymium high-frequency compression driver 152mm (6") horn-loaded neodymium mid-frequency transducer 381mm (15") LF woofer with high-temperature voice coil Complete electronic and component circuitry protection 135dB SPL @ 1kHz/1 meter Frequency Response: 38Hz to 20kHz Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" Three-way Active Loudspeaker
SA1530z
15" Three-way Active Loudspeaker SA1530z
Mackie Designs, Inc. If you're ready to move up to a louder (think better!) 3-way system, but can't afford a bigger van, then Mackie's SA1530z is a logical choice. The SA1530z is a high-efficiency, extreme output, horn-loaded, 3-way, wide-dispersion, Active sound reinforcement system. The one-piece 90° x 40° horn, which includes both the mid- and high-frequency sections in Mackie's Optimized Wavefront™ system, fires the HF content slightly downward into the midrange dispersion pattern. This creates a focused, single wave front with excellent coverage, phase and power response characteristics. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and100W RMS high-frequency amps Wide-dispersion, ultra-low distortion, high frequency horn design Optimized wide-dispersion WaveFront™ high/mid horn system 44mm (1.75") neodymium high-frequency compression driver 152mm (6") horn-loaded neodymium mid-frequency transducer 381mm (15") LF woofer with high-temperature voice coil Complete electronic and component circuitry protection 135dB SPL @ 1kHz/1 meter Frequency Response: 38Hz to 20kHz Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability

Mackie Designs, Inc.

If you're ready to move up to a louder (think better!) 3-way system, but can't afford a bigger van, then Mackie's SA1530z is a logical choice. The SA1530z is a high-efficiency, extreme output, horn-loaded, 3-way, wide-dispersion, Active sound reinforcement system. The one-piece 90° x 40° horn, which includes both the mid- and high-frequency sections in Mackie's Optimized Wavefront™ system, fires the HF content slightly downward into the midrange dispersion pattern. This creates a focused, single wave front with excellent coverage, phase and power response characteristics.

  • Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team
  • Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and100W RMS high-frequency amps
  • Wide-dispersion, ultra-low distortion, high frequency horn design
  • Optimized wide-dispersion WaveFront™ high/mid horn system
  • 44mm (1.75") neodymium high-frequency compression driver
  • 152mm (6") horn-loaded neodymium mid-frequency transducer
  • 381mm (15") LF woofer with high-temperature voice coil
  • Complete electronic and component circuitry protection
  • 135dB SPL @ 1kHz/1 meter
  • Frequency Response: 38Hz to 20kHz
  • Power On, Signal Present, Limiter and Thermal Protection LEDs
  • Weight balanced with carrying handles for easy portability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SA1530z
Product Name 15" Three-way Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
CC-10 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details