Visual Sound, Inc. Dual 12" Three-way Active Loudspeaker SA1232z

Description
Mackie Designs, Inc. The new Mackie SA1232z puts out an astounding 1300W and creates the highest SPL you can get from a standard power outlet - a staggering 136dB. That's like standing next to an industrial strength pile-driver, only one that's a lot more musical and a whole lot more accurate. These amps are so powerful and convert so much electricity to sound, we highly recommend you give each Mackie SA1232z its very own circuit, unless of course, you just enjoy resetting circuit breakers. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and 100W RMS high-frequency amps Optimized wide-dispersion WaveFront™ high/mid horn system Wide-dispersion, ultra-low distortion, high frequency horn design 44mm (1.75") neodymium high-frequency compression driver 152mm (6") horn-loaded neodymium mid-frequency transducer Two 305mm (12") LF woofers with high-temperature voice coils Complete electronic and component circuitry protection 136dB SPL @ 1kHz/1 meter Frequency Response: 39Hz to 20kHz Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability
Description
Mackie Designs, Inc. The new Mackie SA1232z puts out an astounding 1300W and creates the highest SPL you can get from a standard power outlet - a staggering 136dB. That's like standing next to an industrial strength pile-driver, only one that's a lot more musical and a whole lot more accurate. These amps are so powerful and convert so much electricity to sound, we highly recommend you give each Mackie SA1232z its very own circuit, unless of course, you just enjoy resetting circuit breakers. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and 100W RMS high-frequency amps Optimized wide-dispersion WaveFront™ high/mid horn system Wide-dispersion, ultra-low distortion, high frequency horn design 44mm (1.75") neodymium high-frequency compression driver 152mm (6") horn-loaded neodymium mid-frequency transducer Two 305mm (12") LF woofers with high-temperature voice coils Complete electronic and component circuitry protection 136dB SPL @ 1kHz/1 meter Frequency Response: 39Hz to 20kHz Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability

Suppliers

Company
Product
Description
Supplier Links
Dual 12
Broomall, PA, USA
Dual 12" Three-way Active Loudspeaker
SA1232z
Dual 12" Three-way Active Loudspeaker SA1232z
Mackie Designs, Inc. The new Mackie SA1232z puts out an astounding 1300W and creates the highest SPL you can get from a standard power outlet - a staggering 136dB. That's like standing next to an industrial strength pile-driver, only one that's a lot more musical and a whole lot more accurate. These amps are so powerful and convert so much electricity to sound, we highly recommend you give each Mackie SA1232z its very own circuit, unless of course, you just enjoy resetting circuit breakers. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and 100W RMS high-frequency amps Optimized wide-dispersion WaveFront™ high/mid horn system Wide-dispersion, ultra-low distortion, high frequency horn design 44mm (1.75") neodymium high-frequency compression driver 152mm (6") horn-loaded neodymium mid-frequency transducer Two 305mm (12") LF woofers with high-temperature voice coils Complete electronic and component circuitry protection 136dB SPL @ 1kHz/1 meter Frequency Response: 39Hz to 20kHz Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability

Mackie Designs, Inc.

The new Mackie SA1232z puts out an astounding 1300W and creates the highest SPL you can get from a standard power outlet - a staggering 136dB. That's like standing next to an industrial strength pile-driver, only one that's a lot more musical and a whole lot more accurate. These amps are so powerful and convert so much electricity to sound, we highly recommend you give each Mackie SA1232z its very own circuit, unless of course, you just enjoy resetting circuit breakers.

  • Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team
  • Tri-Amplified, with independent 1100W RMS low-frequency, 100W RMS mid-frequency, and 100W RMS high-frequency amps
  • Optimized wide-dispersion WaveFront™ high/mid horn system
  • Wide-dispersion, ultra-low distortion, high frequency horn design
  • 44mm (1.75") neodymium high-frequency compression driver
  • 152mm (6") horn-loaded neodymium mid-frequency transducer
  • Two 305mm (12") LF woofers with high-temperature voice coils
  • Complete electronic and component circuitry protection
  • 136dB SPL @ 1kHz/1 meter
  • Frequency Response: 39Hz to 20kHz
  • Power On, Signal Present, Limiter and Thermal Protection LEDs
  • Weight balanced with carrying handles for easy portability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SA1232z
Product Name Dual 12" Three-way Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 512815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.94 inch (100 mm)
View Details
 - Diamond Studio 8.2 ProActive - Wharfedale Pro
Specs
SPL 108 dB
Frequency Response 45 to 24000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details