Visual Sound, Inc. Ceiling Speakers S810T725PG8W

Description
Bogen Communications, Inc. The Bogen Models S86 and S810 8" cone-type loudspeakers provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer. Transformers include the Model T725, which matches an 8-ohm speaker to a 25- or 70-volt line with six power taps for either voltage (4, 2, 1, 1/2, 1/4, and 1/8 watt), and the Model T72510 which matches an 8- ohm speaker to a 25- or 70-volt line with five power taps for either voltage (10, 5, 2-1/2, 1-1/4, 5/8 watts). The S86 and S810 are available in factory assembled versions, with the Model T725 transformer already mounted. The S86 assembly is also available with a terminal strip (-BR), and volume control (-V). Bogen also offers the speakers, fully assembled with a transformer, in an attractively finished wall baffle (Model WB8), or in ceiling grilles for recessed installation. Assemblies are also available with optional volume control and/or terminal strip. *4W capacity. *8" cone speaker for excellent audio quality. *6 power taps available (4W, 2W, 1W,1/2W, 1/4W, 1/8W). *Available with recessed or knob volume control. *Pre-assembled for faster installation. *White enamel over steel grille. *For 70V & 25V systems.
Description
Bogen Communications, Inc. The Bogen Models S86 and S810 8" cone-type loudspeakers provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer. Transformers include the Model T725, which matches an 8-ohm speaker to a 25- or 70-volt line with six power taps for either voltage (4, 2, 1, 1/2, 1/4, and 1/8 watt), and the Model T72510 which matches an 8- ohm speaker to a 25- or 70-volt line with five power taps for either voltage (10, 5, 2-1/2, 1-1/4, 5/8 watts). The S86 and S810 are available in factory assembled versions, with the Model T725 transformer already mounted. The S86 assembly is also available with a terminal strip (-BR), and volume control (-V). Bogen also offers the speakers, fully assembled with a transformer, in an attractively finished wall baffle (Model WB8), or in ceiling grilles for recessed installation. Assemblies are also available with optional volume control and/or terminal strip. *4W capacity. *8" cone speaker for excellent audio quality. *6 power taps available (4W, 2W, 1W,1/2W, 1/4W, 1/8W). *Available with recessed or knob volume control. *Pre-assembled for faster installation. *White enamel over steel grille. *For 70V & 25V systems.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Speakers - S810T725PG8W - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Speakers
S810T725PG8W
Ceiling Speakers S810T725PG8W
Bogen Communications, Inc. The Bogen Models S86 and S810 8" cone-type loudspeakers provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer. Transformers include the Model T725, which matches an 8-ohm speaker to a 25- or 70-volt line with six power taps for either voltage (4, 2, 1, 1/2, 1/4, and 1/8 watt), and the Model T72510 which matches an 8- ohm speaker to a 25- or 70-volt line with five power taps for either voltage (10, 5, 2-1/2, 1-1/4, 5/8 watts). The S86 and S810 are available in factory assembled versions, with the Model T725 transformer already mounted. The S86 assembly is also available with a terminal strip (-BR), and volume control (-V). Bogen also offers the speakers, fully assembled with a transformer, in an attractively finished wall baffle (Model WB8), or in ceiling grilles for recessed installation. Assemblies are also available with optional volume control and/or terminal strip. *4W capacity. *8" cone speaker for excellent audio quality. *6 power taps available (4W, 2W, 1W,1/2W, 1/4W, 1/8W). *Available with recessed or knob volume control. *Pre-assembled for faster installation. *White enamel over steel grille. *For 70V & 25V systems.

Bogen Communications, Inc.

The Bogen Models S86 and S810 8" cone-type loudspeakers provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer. Transformers include the Model T725, which matches an 8-ohm speaker to a 25- or 70-volt line with six power taps for either voltage (4, 2, 1, 1/2, 1/4, and 1/8 watt), and the Model T72510 which matches an 8- ohm speaker to a 25- or 70-volt line with five power taps for either voltage (10, 5, 2-1/2, 1-1/4, 5/8 watts). The S86 and S810 are available in factory assembled versions, with the Model T725 transformer already mounted. The S86 assembly is also available with a terminal strip (-BR), and volume control (-V). Bogen also offers the speakers, fully assembled with a transformer, in an attractively finished wall baffle (Model WB8), or in ceiling grilles for recessed installation. Assemblies are also available with optional volume control and/or terminal strip. *4W capacity. *8" cone speaker for excellent audio quality. *6 power taps available (4W, 2W, 1W,1/2W, 1/4W, 1/8W). *Available with recessed or knob volume control. *Pre-assembled for faster installation. *White enamel over steel grille. *For 70V & 25V systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S810T725PG8W
Product Name Ceiling Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details