Visual Sound, Inc. NEAR Signature S4 / S5

Description
Bogen Communications, Inc. S4 & S5 Loudspeakers are compact, versatile, and feature NEAR?s unique driver technologies which produce impeccable sound quality. With their compact form factor, these speakers are an excellent fit for most indoor environments. Precise sound reproduction is achieved with mid/bass drivers employing NEAR?s MDTTM and patented MLSTM technologies for superior sound and long-term durability. The high-frequency driver is a 1" titanium diaphragm which perfectly complements the metal-alloy LF driver. A built-in 16W transformer (S4T) makes it compatible with 70V sound systems. The S4T speaker can switch between 70V or low-impedance systems by using a power tap selection switch. NEAR?s patented spiderless technology (MLSTM) and advanced materials deliver out-of-the-box performance year after year.
Description
Bogen Communications, Inc. S4 & S5 Loudspeakers are compact, versatile, and feature NEAR?s unique driver technologies which produce impeccable sound quality. With their compact form factor, these speakers are an excellent fit for most indoor environments. Precise sound reproduction is achieved with mid/bass drivers employing NEAR?s MDTTM and patented MLSTM technologies for superior sound and long-term durability. The high-frequency driver is a 1" titanium diaphragm which perfectly complements the metal-alloy LF driver. A built-in 16W transformer (S4T) makes it compatible with 70V sound systems. The S4T speaker can switch between 70V or low-impedance systems by using a power tap selection switch. NEAR?s patented spiderless technology (MLSTM) and advanced materials deliver out-of-the-box performance year after year.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
NEAR Signature
S4 / S5
NEAR Signature S4 / S5
Bogen Communications, Inc. S4 & S5 Loudspeakers are compact, versatile, and feature NEAR?s unique driver technologies which produce impeccable sound quality. With their compact form factor, these speakers are an excellent fit for most indoor environments. Precise sound reproduction is achieved with mid/bass drivers employing NEAR?s MDTTM and patented MLSTM technologies for superior sound and long-term durability. The high-frequency driver is a 1" titanium diaphragm which perfectly complements the metal-alloy LF driver. A built-in 16W transformer (S4T) makes it compatible with 70V sound systems. The S4T speaker can switch between 70V or low-impedance systems by using a power tap selection switch. NEAR?s patented spiderless technology (MLSTM) and advanced materials deliver out-of-the-box performance year after year.

Bogen Communications, Inc. S4 & S5 Loudspeakers are compact, versatile, and feature NEAR?s unique driver technologies which produce impeccable sound quality. With their compact form factor, these speakers are an excellent fit for most indoor environments.

Precise sound reproduction is achieved with mid/bass drivers employing NEAR?s MDTTM and patented MLSTM technologies for superior sound and long-term durability. The high-frequency driver is a 1" titanium diaphragm which perfectly complements the metal-alloy LF driver. A built-in 16W transformer (S4T) makes it compatible with 70V sound systems. The S4T speaker can switch between 70V or low-impedance systems by using a power tap selection switch. NEAR?s patented spiderless technology (MLSTM) and advanced materials deliver out-of-the-box performance year after year.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S4 / S5
Product Name NEAR Signature
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
EF/FEF Series Receivers -  - Knowles
Specs
Impedance 175 ohms
Sensitivity 124 dB
Size 0.31 inch (8 mm)
View Details