Visual Sound, Inc. Condenser Headset Microphone S2040

Description
AmpliVox Sound Systems Headset condensor mic with 3' cord and 12' extension. Use in transmitter or directly into AMpliVox 50 Watt amplifier. Headset condensor mic with 3' cord and 12' extension
Description
AmpliVox Sound Systems Headset condensor mic with 3' cord and 12' extension. Use in transmitter or directly into AMpliVox 50 Watt amplifier. Headset condensor mic with 3' cord and 12' extension

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Condenser Headset Microphone
S2040
Condenser Headset Microphone S2040
AmpliVox Sound Systems Headset condensor mic with 3' cord and 12' extension. Use in transmitter or directly into AMpliVox 50 Watt amplifier. Headset condensor mic with 3' cord and 12' extension

AmpliVox Sound Systems

Headset condensor mic with 3' cord and 12' extension. Use in transmitter or directly into AMpliVox 50 Watt amplifier.

  • Headset condensor mic with 3' cord and 12' extension
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S2040
Product Name Condenser Headset Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details