Visual Sound, Inc. Dynamic Mic Cable S1720

Description
AmpliVox Sound Systems 25 foot extension cable with m/f in line jack 25 foot extension cable with m/f in line jack
Description
AmpliVox Sound Systems 25 foot extension cable with m/f in line jack 25 foot extension cable with m/f in line jack

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dynamic Mic Cable
S1720
Dynamic Mic Cable S1720
AmpliVox Sound Systems 25 foot extension cable with m/f in line jack 25 foot extension cable with m/f in line jack

AmpliVox Sound Systems

25 foot extension cable with m/f in line jack

  • 25 foot extension cable with m/f in line jack
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S1720
Product Name Dynamic Mic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers