Visual Sound, Inc. Compact Vented Sub-Bass System S15+

Description
Martin Audio Limited The compact Blackline S15+ sub-bass system has been designed to be used with Blackline F12+ or F15+ full-range systems to extend and increase the total low frequency output power. The S15+ provides good bass punch from a new, long-excursion, 15" (380mm)/4" (100mm) voice coil driver with a water resistant cone and triple roll surround. Compact vented sub-bass Direct radiating 15" (380mm) driver High temperature 4" (100mm) voice coil Top hat fitting for pole mounting F12+/F15+ Five year limited warranty
Description
Martin Audio Limited The compact Blackline S15+ sub-bass system has been designed to be used with Blackline F12+ or F15+ full-range systems to extend and increase the total low frequency output power. The S15+ provides good bass punch from a new, long-excursion, 15" (380mm)/4" (100mm) voice coil driver with a water resistant cone and triple roll surround. Compact vented sub-bass Direct radiating 15" (380mm) driver High temperature 4" (100mm) voice coil Top hat fitting for pole mounting F12+/F15+ Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Compact Vented Sub-Bass System - S15+ - Visual Sound, Inc.
Broomall, PA, USA
Compact Vented Sub-Bass System
S15+
Compact Vented Sub-Bass System S15+
Martin Audio Limited The compact Blackline S15+ sub-bass system has been designed to be used with Blackline F12+ or F15+ full-range systems to extend and increase the total low frequency output power. The S15+ provides good bass punch from a new, long-excursion, 15" (380mm)/4" (100mm) voice coil driver with a water resistant cone and triple roll surround. Compact vented sub-bass Direct radiating 15" (380mm) driver High temperature 4" (100mm) voice coil Top hat fitting for pole mounting F12+/F15+ Five year limited warranty

Martin Audio Limited

The compact Blackline S15+ sub-bass system has been designed to be used with Blackline F12+ or F15+ full-range systems to extend and increase the total low frequency output power. The S15+ provides good bass punch from a new, long-excursion, 15" (380mm)/4" (100mm) voice coil driver with a water resistant cone and triple roll surround.

  • Compact vented sub-bass
  • Direct radiating 15" (380mm) driver
  • High temperature 4" (100mm) voice coil
  • Top hat fitting for pole mounting F12+/F15+
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S15+
Product Name Compact Vented Sub-Bass System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details