Visual Sound, Inc. Floor Microphone Stand S1073

Description
AmpliVox Sound Systems Floor Microphone Stand adjusts from 32" to 64". Black. Floor Microphone Stand Adjusts from 32" to 64". Black.
Description
AmpliVox Sound Systems Floor Microphone Stand adjusts from 32" to 64". Black. Floor Microphone Stand Adjusts from 32" to 64". Black.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Floor Microphone Stand
S1073
Floor Microphone Stand S1073
AmpliVox Sound Systems Floor Microphone Stand adjusts from 32" to 64". Black. Floor Microphone Stand Adjusts from 32" to 64". Black.

AmpliVox Sound Systems

Floor Microphone Stand adjusts from 32" to 64". Black.

  • Floor Microphone Stand
  • Adjusts from 32" to 64".
  • Black.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S1073
Product Name Floor Microphone Stand
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details