Visual Sound, Inc. Clamp-On Mic Mounting Kit S1042

Description
AmpliVox Sound Systems with flexible gooseneck and shockmount mic holder Clamp-On Mic Mounting Kit with flexible black 13" gooseneck and shockmount mic holder. For temporary or non-marring attachment to reading table or work surface. Clamp-On Mic Mounting Kit Flexible black 13" gooseneck Shockmount mic holder
Description
AmpliVox Sound Systems with flexible gooseneck and shockmount mic holder Clamp-On Mic Mounting Kit with flexible black 13" gooseneck and shockmount mic holder. For temporary or non-marring attachment to reading table or work surface. Clamp-On Mic Mounting Kit Flexible black 13" gooseneck Shockmount mic holder

Suppliers

Company
Product
Description
Supplier Links
Clamp-On Mic Mounting Kit - S1042 - Visual Sound, Inc.
Broomall, PA, USA
Clamp-On Mic Mounting Kit
S1042
Clamp-On Mic Mounting Kit S1042
AmpliVox Sound Systems with flexible gooseneck and shockmount mic holder Clamp-On Mic Mounting Kit with flexible black 13" gooseneck and shockmount mic holder. For temporary or non-marring attachment to reading table or work surface. Clamp-On Mic Mounting Kit Flexible black 13" gooseneck Shockmount mic holder

AmpliVox Sound Systems with flexible gooseneck and shockmount mic holder

Clamp-On Mic Mounting Kit with flexible black 13" gooseneck and shockmount mic holder. For temporary or non-marring attachment to reading table or work surface.

  • Clamp-On Mic Mounting Kit
  • Flexible black 13" gooseneck
  • Shockmount mic holder
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S1042
Product Name Clamp-On Mic Mounting Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers