Visual Sound, Inc. Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White RS8-AW

Description
Lowell Manufacturing Company RS8-AW: 12.88" dia. round aluminum grille, 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series
Description
Lowell Manufacturing Company RS8-AW: 12.88" dia. round aluminum grille, 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White - RS8-AW - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White
RS8-AW
Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White RS8-AW
Lowell Manufacturing Company RS8-AW: 12.88" dia. round aluminum grille, 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Lowell Manufacturing Company

RS8-AW: 12.88" dia. round aluminum grille, 8 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RS8-AW
Product Name Grille-8in Speaker, Aluminum, Screw Mount, 12.875in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
 - SVP-15 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 126 dB
Nominal Power 400 watts
Maximum Power 800 watts
View Details
Speaker - OC10W-8D - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details