Wharfedale Pro SVP-15

Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-15 Two-way speaker system, 15" woofer Elliptical wave guide with 1" (25mm) compression driver 45-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal Enclosure Continuous 200W / Music 400W / Peak 800W power handling H/D/W: 638 x 390 x 463, 19.26kg
Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-15 Two-way speaker system, 15" woofer Elliptical wave guide with 1" (25mm) compression driver 45-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal Enclosure Continuous 200W / Music 400W / Peak 800W power handling H/D/W: 638 x 390 x 463, 19.26kg

Suppliers

Company
Product
Description
Supplier Links
 - SVP-15 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-15 Two-way speaker system, 15" woofer Elliptical wave guide with 1" (25mm) compression driver 45-20kHz frequency response (+/-3dB) 8 ohms system impedance Trapezoidal Enclosure Continuous 200W / Music 400W / Peak 800W power handling H/D/W: 638 x 390 x 463, 19.26kg

At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker.

SVP-15

  • Two-way speaker system, 15" woofer
  • Elliptical wave guide with 1" (25mm) compression driver
  • 45-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • Trapezoidal Enclosure
  • Continuous 200W / Music 400W / Peak 800W power handling

H/D/W: 638 x 390 x 463, 19.26kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-15
SPL 126 dB
Nominal Power 400 watts
Maximum Power 800 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526799 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Size 1.00 inch (26 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
IEC60601-1-8 Medical Speakers - SCS300MDS - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
View Details
4 suppliers
 - PROGRAMME 64 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 126 dB
Impedance 8 ohms
Sensitivity 96 dB
View Details