Visual Sound, Inc. Open-ceiling speaker RS500i

Description
SoundTube Entertainment, Inc. 5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the RS500i is a 5.25" 2-way open-ceiling speaker that delivers effective low-end response (55 kHz) and optimal off-axis performance. The RS500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a SpeedClamp self-locking gable grip for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedClamp installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated steel grille.
Description
SoundTube Entertainment, Inc. 5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the RS500i is a 5.25" 2-way open-ceiling speaker that delivers effective low-end response (55 kHz) and optimal off-axis performance. The RS500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a SpeedClamp self-locking gable grip for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedClamp installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated steel grille.

Suppliers

Company
Product
Description
Supplier Links
Open-ceiling speaker - RS500i - Visual Sound, Inc.
Broomall, PA, USA
Open-ceiling speaker
RS500i
Open-ceiling speaker RS500i
SoundTube Entertainment, Inc. 5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the RS500i is a 5.25" 2-way open-ceiling speaker that delivers effective low-end response (55 kHz) and optimal off-axis performance. The RS500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a SpeedClamp self-locking gable grip for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedClamp installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated steel grille.

SoundTube Entertainment, Inc.

5.25" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented).

Engineered for maximum intelligibility, the RS500i is a 5.25" 2-way open-ceiling speaker that delivers effective low-end response (55 kHz) and optimal off-axis performance. The RS500i speaker design incorporates a low-profile grille, proprietary M5 motor-board and a SpeedClamp self-locking gable grip for fast, easy and secure installation. Mounting hardware is included.

  • 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass.
  • BroadBeam dispersion pattern for maximum coverage area per speaker.
  • Proprietary SpeedClamp installation hardware included.
  • Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity.
  • Iridite-plated, powder-coated steel grille.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RS500i
Product Name Open-ceiling speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1303-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers