Visual Sound, Inc. 4" COAX OPEN CEILING SPEAKER RS400i

Description
SoundTube Entertainment, Inc. 4" COAX OPEN CEILING SPEAKER Included with every new RS400i speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each RS400i speaker. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.
Description
SoundTube Entertainment, Inc. 4" COAX OPEN CEILING SPEAKER Included with every new RS400i speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each RS400i speaker. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" COAX OPEN CEILING SPEAKER
RS400i
4" COAX OPEN CEILING SPEAKER RS400i
SoundTube Entertainment, Inc. 4" COAX OPEN CEILING SPEAKER Included with every new RS400i speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each RS400i speaker. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.

SoundTube Entertainment, Inc.

4" COAX OPEN CEILING SPEAKER

  • Included with every new RS400i speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist.
  • Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each RS400i speaker.
  • New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning.
  • 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct.
  • High-frequency driver protection with automatic reset.
  • Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations.
  • May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RS400i
Product Name 4" COAX OPEN CEILING SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1200 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details